Vishay Precision Group SMD 30V 14A MOSFET Transistor SI4430BDY-T1-E3

Description
N-CH MOSFET 30V 14A 4.5mR SO Surface Mount Product overview: SI4430BDY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4430BDY-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-CH MOSFET 30V 14A 4.5mR SO Surface Mount Product overview: SI4430BDY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4430BDY-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 30V 14A MOSFET Transistor
278-SI4430BDY-T1-E3
SMD 30V 14A MOSFET Transistor 278-SI4430BDY-T1-E3
N-CH MOSFET 30V 14A 4.5mR SO Surface Mount Product overview: SI4430BDY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4430BDY-T1-E3 can be used for catalog matching and distributor lookup.

N-CH MOSFET 30V 14A 4.5mR SO Surface Mount Product overview: SI4430BDY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4430BDY-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4430BDY-T1-E3 - 028484-SI4430BDY-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4430BDY-T1-E3
028484-SI4430BDY-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4430BDY-T1-E3 028484-SI4430BDY-T1-E3
Manufacturer: Vishay Win Source Part Number: 028484-SI4430BDY-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.6W (Ta) Family Name: Si4430BDY Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 14A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 36nC @ 4.5V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4.5 mOhm @ 20A, 10V Alternative Parts (Cross-Reference): TPC8036-H(TE12L,QM); IRF7834TR; v; IRF7834TR1; Introduction Date: December 07, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 028484-SI4430BDY-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.6W (Ta)
Family Name: Si4430BDY
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 14A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 36nC @ 4.5V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4.5 mOhm @ 20A, 10V
Alternative Parts (Cross-Reference): TPC8036-H(TE12L,QM); IRF7834TR; v; IRF7834TR1;
Introduction Date: December 07, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - SI4430BDY-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4430BDY-T1-E3TR-ND
Single FETs, MOSFETs SI4430BDY-T1-E3TR-ND
N-Channel 30V 14A (Ta) 1.6W (Ta) Surface Mount 8-SOIC

N-Channel 30V 14A (Ta) 1.6W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SI4430BDY-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4430BDY-T1-E3DKR-ND
Single FETs, MOSFETs SI4430BDY-T1-E3DKR-ND
N-Channel 30V 14A (Ta) 1.6W (Ta) Surface Mount 8-SOIC

N-Channel 30V 14A (Ta) 1.6W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SI4430BDY-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4430BDY-T1-E3CT-ND
Single FETs, MOSFETs SI4430BDY-T1-E3CT-ND
N-Channel 30V 14A (Ta) 1.6W (Ta) Surface Mount 8-SOIC

N-Channel 30V 14A (Ta) 1.6W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
MOSFET N-CH 30V 14A 8-SOIC - 880-SI4430BDY-T1-E3 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 30V 14A 8-SOIC
880-SI4430BDY-T1-E3
MOSFET N-CH 30V 14A 8-SOIC 880-SI4430BDY-T1-E3
MOSFET N-CH 30V 14A 8-SOIC

MOSFET N-CH 30V 14A 8-SOIC

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4430BDY-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4430BDY-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4430BDY-T1-E3
MOSFET N-CH 30V 14A 8SO

MOSFET N-CH 30V 14A 8SO

Supplier's Site
Mosfet, N Channel, 30V, 14A, Soic-8; Channel Type Vishay - 69W7262 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 30V, 14A, Soic-8; Channel Type Vishay
69W7262
Mosfet, N Channel, 30V, 14A, Soic-8; Channel Type Vishay 69W7262
MOSFET, N CHANNEL, 30V, 14A, SOIC-8; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:14A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

MOSFET, N CHANNEL, 30V, 14A, SOIC-8; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:14A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

Supplier's Site
Mosfet, N Ch, 30V, 14A, Soic-8; Channel Type Vishay - 51K6958 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 30V, 14A, Soic-8; Channel Type Vishay
51K6958
Mosfet, N Ch, 30V, 14A, Soic-8; Channel Type Vishay 51K6958
MOSFET, N CH, 30V, 14A, SOIC-8; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:14A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V; Product Range:-RoHS Compliant: Yes

MOSFET, N CH, 30V, 14A, SOIC-8; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:14A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V; Product Range:-RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - SI4430BDY-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI4430BDY-T1-E3
Single FETs, MOSFETs SI4430BDY-T1-E3
MOSFET N-CH 30V 14A 8SO

MOSFET N-CH 30V 14A 8SO

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 30V 20A 0.0045Ohm

MOSFET 30V 20A 0.0045Ohm

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SI4430BDY-T1-E3 028484-SI4430BDY-T1-E3 SI4430BDY-T1-E3TR-ND 880-SI4430BDY-T1-E3 SI4430BDY-T1-E3 69W7262 51K6958 SI4430BDY-T1-E3 SI4430BDY-T1-E3
Product Name SMD 30V 14A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4430BDY-T1-E3 Single FETs, MOSFETs MOSFET N-CH 30V 14A 8-SOIC Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N Channel, 30V, 14A, Soic-8; Channel Type Vishay Mosfet, N Ch, 30V, 14A, Soic-8; Channel Type Vishay Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
PD 1600 milliwatts 1600 milliwatts 1600 milliwatts 1600 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 30 volts 30 volts 30 volts
Package Type SOT3; 8-SO "8-SOIC (0.154"", 3.90mm Width)" Surface Mount TO-3 TO-3 8-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data