Vishay Intertechnology, Inc. Discrete Semiconductor Products SI4427DY

Description
Manufacturer: Vishay Win Source Part Number: 189862-SI4427DY Category: Discrete Semiconductor Products Family: FETs - Single Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 189862-SI4427DY Category: Discrete Semiconductor Products Family: FETs - Single Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 189862-SI4427DY - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
189862-SI4427DY
Discrete Semiconductor Products 189862-SI4427DY
Manufacturer: Vishay Win Source Part Number: 189862-SI4427DY Category: Discrete Semiconductor Products Family: FETs - Single Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 189862-SI4427DY
Category: Discrete Semiconductor Products
Family: FETs - Single
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
30V 13.3A 3W MOSFET Transistor
278-SI4427DY
30V 13.3A 3W MOSFET Transistor 278-SI4427DY
MOSFET 30V 13.3A 3W Product overview: SI4427DY from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 13.3A, 3W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 13.3A, 3W, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4427DY can be used for catalog matching and distributor lookup.

MOSFET 30V 13.3A 3W Product overview: SI4427DY from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 13.3A, 3W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 13.3A, 3W, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4427DY can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 189862-SI4427DY 278-SI4427DY
Product Name Discrete Semiconductor Products 30V 13.3A 3W MOSFET Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

60 V, 300 mA dual N-channel Trench MOSFET - 2N7002BKSH - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 300000 milliamps
View Details
2 suppliers
MOSFETs - 1697424 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type Sot-89
View Details
 - 1EDI3030ASXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-DSO-2
Packing Method Tape Reel; Tape & Reel
View Details