Vishay Precision Group 30V 18.3A SOIC MOSFET Transistor SI4425FDY-T1-GE3

Description
Trans MOSFET P-CH 30V 18.3A 8-Pin SOIC N T/R Product overview: SI4425FDY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 18.3A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 18.3A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4425FDY-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans MOSFET P-CH 30V 18.3A 8-Pin SOIC N T/R Product overview: SI4425FDY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 18.3A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 18.3A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4425FDY-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 18.3A SOIC MOSFET Transistor
278-SI4425FDY-T1-GE3
30V 18.3A SOIC MOSFET Transistor 278-SI4425FDY-T1-GE3
Trans MOSFET P-CH 30V 18.3A 8-Pin SOIC N T/R Product overview: SI4425FDY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 18.3A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 18.3A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4425FDY-T1-GE3 can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH 30V 18.3A 8-Pin SOIC N T/R Product overview: SI4425FDY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 18.3A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 18.3A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4425FDY-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI4425FDY-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4425FDY-T1-GE3TR-ND
Single FETs, MOSFETs SI4425FDY-T1-GE3TR-ND
P-Channel 30V 12.7A (Ta), 18.3A (Tc) 2.3W (Ta), 4.8W (Tc) Surface Mount 8-SOIC

P-Channel 30V 12.7A (Ta), 18.3A (Tc) 2.3W (Ta), 4.8W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SI4425FDY-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4425FDY-T1-GE3DKR-ND
Single FETs, MOSFETs SI4425FDY-T1-GE3DKR-ND
P-Channel 30V 12.7A (Ta), 18.3A (Tc) 2.3W (Ta), 4.8W (Tc) Surface Mount 8-SOIC

P-Channel 30V 12.7A (Ta), 18.3A (Tc) 2.3W (Ta), 4.8W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SI4425FDY-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4425FDY-T1-GE3CT-ND
Single FETs, MOSFETs SI4425FDY-T1-GE3CT-ND
P-Channel 30V 12.7A (Ta), 18.3A (Tc) 2.3W (Ta), 4.8W (Tc) Surface Mount 8-SOIC

P-Channel 30V 12.7A (Ta), 18.3A (Tc) 2.3W (Ta), 4.8W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4425FDY-T1-GE3 - 894544-SI4425FDY-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4425FDY-T1-GE3
894544-SI4425FDY-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4425FDY-T1-GE3 894544-SI4425FDY-T1-GE3
Manufacturer: Vishay Win Source Part Number: 894544-SI4425FDY-T1- GE3 Series: TrenchFET® Gen IV Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 30 V 12.7A (Ta), 18.3A (Tc) 2.3W (Ta), 4.8W (Tc) Surface Mount 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: SI4425 Categories: Discrete Semiconductor Products Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks HTSUS: 8541.29.0095 Other Part Number: SI4425FDY-T1-GE3TR, SI4425FDY-T1-GE3CT, SI4425FDY-T1-GE3DKR

Manufacturer: Vishay
Win Source Part Number: 894544-SI4425FDY-T1-GE3
Series: TrenchFET® Gen IV
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 30 V 12.7A (Ta), 18.3A (Tc) 2.3W (Ta), 4.8W (Tc) Surface Mount 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: SI4425
Categories: Discrete Semiconductor Products
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
HTSUS: 8541.29.0095
Other Part Number: SI4425FDY-T1-GE3TR, SI4425FDY-T1-GE3CT, SI4425FDY-T1-GE3DKR

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4425FDY-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4425FDY-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4425FDY-T1-GE3
MOSFET P-CH 30V 12.7/18.3A 8SOIC

MOSFET P-CH 30V 12.7/18.3A 8SOIC

Supplier's Site
Mosfet, P-Ch, -30V, -18.3A, 4.8W Rohs Compliant Vishay - 38AH5934 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -30V, -18.3A, 4.8W Rohs Compliant Vishay
38AH5934
Mosfet, P-Ch, -30V, -18.3A, 4.8W Rohs Compliant Vishay 38AH5934
MOSFET, P-CH, -30V, -18.3A, 4.8W ROHS COMPLIANT: YES

MOSFET, P-CH, -30V, -18.3A, 4.8W ROHS COMPLIANT: YES

Supplier's Site Datasheet
MOSFET P-Channel 30 V (D-S) MOSFET

MOSFET P-Channel 30 V (D-S) MOSFET

Buy Now Datasheet
Single FETs, MOSFETs - SI4425FDY-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI4425FDY-T1-GE3
Single FETs, MOSFETs SI4425FDY-T1-GE3
MOSFET P-CH 30V 12.7/18.3A 8SOIC

MOSFET P-CH 30V 12.7/18.3A 8SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SI4425FDY-T1-GE3 SI4425FDY-T1-GE3TR-ND 894544-SI4425FDY-T1-GE3 SI4425FDY-T1-GE3 38AH5934 SI4425FDY-T1-GE3 SI4425FDY-T1-GE3
Product Name 30V 18.3A SOIC MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4425FDY-T1-GE3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P-Ch, -30V, -18.3A, 4.8W Rohs Compliant Vishay MOSFET Single FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts
PD 2300 milliwatts 2300 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape and Reel "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SOIC Surface Mount TO-3 8-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 120 Watt, 36 - 50 V GaN RF Power Transistor - T1G4012036-FS - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 16 dB
Operating Frequency 0.0 to 3500 MHz
View Details
Single IGBTs - 92-0065-ND - DigiKey
Infineon Technologies AG
Specs
TJ -55 to 150 C (-67 to 302 F)
Package Type TO-220; TO-220-3
Packing Method Tube
View Details
2 suppliers