N-Channel JFET 30V 9.5A 8.5mR SO Surface Mount Product overview: SI4420BDY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 30V, 9.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 9.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4420BDY-T1-GE3
N-Channel 30V 9.5A (Ta) 1.4W (Ta) Surface Mount 8-SOIC
N-Channel 30V 9.5A (Ta) 1.4W (Ta) Surface Mount 8-SOIC
N-Channel 30V 9.5A (Ta) 1.4W (Ta) Surface Mount 8-SOIC
Manufacturer: Vishay
Win Source Part Number: 064489-SI4420BDY-T1-
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.4W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 9.5A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 50nC @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 8.5 mOhm @ 13.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
MOSFET N-CH 30V 9.5A 8SO
Trans Mosfet N-ch 30V 9.5A 8-PIN SOIC N T/r
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-SI4420BDY-T1-GE3 | 742-SI4420BDY-T1-GE3DKR-ND | 064489-SI4420BDY-T1-GE3 | SI4420BDY-T1-GE3 | 880-SI4420BDY-T1-GE3 |
| Product Name | N-Channel SMD 30V 9.5A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4420BDY-T1-GE3 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Trans Mosfet N-ch 30V 9.5A 8-PIN SOIC N T/r |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||
| PD | 1400 milliwatts | 1400 milliwatts | 1400 milliwatts | ||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | SOT3; 8-SO | Surface Mount | ||
| V(BR)DSS | 30 volts | 30 volts |