Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4413CDY SI4413CDY

Description
Manufacturer: Vishay Win Source Part Number: 734347-SI4413CDY Manufacturer Homepage: www.vishay.com Reference case: SOP8 Reference Date Code: 12+ Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 734347-SI4413CDY Manufacturer Homepage: www.vishay.com Reference case: SOP8 Reference Date Code: 12+ Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4413CDY - 734347-SI4413CDY - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4413CDY
734347-SI4413CDY
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4413CDY 734347-SI4413CDY
Manufacturer: Vishay Win Source Part Number: 734347-SI4413CDY Manufacturer Homepage: www.vishay.com Reference case: SOP8 Reference Date Code: 12+ Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 734347-SI4413CDY
Manufacturer Homepage: www.vishay.com
Reference case: SOP8
Reference Date Code: 12+
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
MOSFET Transistor
285-SI4413CDY
MOSFET Transistor 285-SI4413CDY
Product overview: SI4413CDY from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SI4413CDY can be used for catalog matching and distributor lookup.

Product overview: SI4413CDY from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SI4413CDY can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 734347-SI4413CDY 285-SI4413CDY
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4413CDY MOSFET Transistor
Unlock Full Specs
to access all available technical data

Similar Products

N-channel 40 V, 8 mΩ standard level MOSFET in LFPAK33 - BUK7M8R0-40EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
IDSS 69000 milliamps
View Details
9 suppliers
MOSFETs - 1689548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type Dfn2020
View Details
25V 100A MOSFET Transistor - 285-24N025S - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
PD 2800 milliwatts
TJ -55 to 150 C (-67 to 302 F)
View Details
2 suppliers