Vishay Precision Group Channel Type Vishay SI4403CDY-T1-GE3.

Description
Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:13.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:400mV; Power Dissipation:5W; No. of Pins:8Pins RoHS Compliant: No
Description
Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:13.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:400mV; Power Dissipation:5W; No. of Pins:8Pins RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Channel Type Vishay - 30AC0157 - Newark, An Avnet Company
Chicago, IL, United States
Channel Type Vishay
30AC0157
Channel Type Vishay 30AC0157
Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:13.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:400mV; Power Dissipation:5W; No. of Pins:8Pins RoHS Compliant: No

Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:13.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:400mV; Power Dissipation:5W; No. of Pins:8Pins RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 30AC0157
Product Name Channel Type Vishay
Package Type TO-3
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1222417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type TO-92; To-92
View Details
60 V, N-channel Trench MOSFET - 2N7002AKW-QX - Nexperia B.V.
Specs
Transistor Type MOSFET
Package Type SOT323; SOT323 SOT323
View Details
2 suppliers
DC - 25 GHz, 14 Watt, 28 V GaN RF Transistor - TGF2934 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
View Details
Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
View Details