Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4401BDY-T1-E3 SI4401BDY-T1-E3

Description
Manufacturer: Vishay Win Source Part Number: 126197-SI4401BDY-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 8.7A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 55nC @ 5V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 14 mOhm @ 10.5A, 10V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 126197-SI4401BDY-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 8.7A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 55nC @ 5V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 14 mOhm @ 10.5A, 10V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4401BDY-T1-E3 - 126197-SI4401BDY-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4401BDY-T1-E3
126197-SI4401BDY-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4401BDY-T1-E3 126197-SI4401BDY-T1-E3
Manufacturer: Vishay Win Source Part Number: 126197-SI4401BDY-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 8.7A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 55nC @ 5V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 14 mOhm @ 10.5A, 10V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 126197-SI4401BDY-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 8.7A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 55nC @ 5V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 14 mOhm @ 10.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - SI4401BDY-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4401BDY-T1-E3CT-ND
Single FETs, MOSFETs SI4401BDY-T1-E3CT-ND
P-Channel 40V 8.7A (Ta) 1.5W (Ta) Surface Mount 8-SOIC

P-Channel 40V 8.7A (Ta) 1.5W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SI4401BDY-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4401BDY-T1-E3TR-ND
Single FETs, MOSFETs SI4401BDY-T1-E3TR-ND
P-Channel 40V 8.7A (Ta) 1.5W (Ta) Surface Mount 8-SOIC

P-Channel 40V 8.7A (Ta) 1.5W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SI4401BDY-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4401BDY-T1-E3DKR-ND
Single FETs, MOSFETs SI4401BDY-T1-E3DKR-ND
P-Channel 40V 8.7A (Ta) 1.5W (Ta) Surface Mount 8-SOIC

P-Channel 40V 8.7A (Ta) 1.5W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Singapore, Singapore
P-Channel 40V 8.7A MOSFET Transistor
2088-SI4401BDY-T1-E3
P-Channel 40V 8.7A MOSFET Transistor 2088-SI4401BDY-T1-E3
P-Channel JFET, 40V, 8.7A ID, 14mR Rds(on), SO Package Product overview: SI4401BDY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 40V, 8.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 8.7A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SI4401BDY-T1-E3 can be used for catalog matching and distributor lookup.

P-Channel JFET, 40V, 8.7A ID, 14mR Rds(on), SO Package Product overview: SI4401BDY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 40V, 8.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 8.7A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SI4401BDY-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI4401BDY-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI4401BDY-T1-E3
Single FETs, MOSFETs SI4401BDY-T1-E3
MOSFET P-CH 40V 8.7A 8SO

MOSFET P-CH 40V 8.7A 8SO

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4401BDY-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4401BDY-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4401BDY-T1-E3
MOSFET P-CH 40V 8.7A 8SO

MOSFET P-CH 40V 8.7A 8SO

Supplier's Site
P Channel Mosfet, -40V, 8.7A, Soic-8; Channel Type Vishay - 57J5666 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -40V, 8.7A, Soic-8; Channel Type Vishay
57J5666
P Channel Mosfet, -40V, 8.7A, Soic-8; Channel Type Vishay 57J5666
P CHANNEL MOSFET, -40V, 8.7A, SOIC-8; Channel Type:P Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:8.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

P CHANNEL MOSFET, -40V, 8.7A, SOIC-8; Channel Type:P Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:8.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site
P Channel Mosfet, -40V, 8.7A, Soic-8, Full Reel; Channel Type Vishay - 71T8048 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -40V, 8.7A, Soic-8, Full Reel; Channel Type Vishay
71T8048
P Channel Mosfet, -40V, 8.7A, Soic-8, Full Reel; Channel Type Vishay 71T8048
P CHANNEL MOSFET, -40V, 8.7A, SOIC-8, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:8.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation:1.85W RoHS Compliant: Yes

P CHANNEL MOSFET, -40V, 8.7A, SOIC-8, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:8.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation:1.85W RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
SI4401BDY-T1-E3
Triode/MOS Tube/Transistor >> MOSFETs SI4401BDY-T1-E3
40V 8.7A 1.5W 14mΩ@10V,10.5A 3V@250uA P Channel SOIC-8 MOSFETs ROHS

40V 8.7A 1.5W 14mΩ@10V,10.5A 3V@250uA P Channel SOIC-8 MOSFETs ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 40V 10.5A 0.014Ohm

MOSFET 40V 10.5A 0.014Ohm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 126197-SI4401BDY-T1-E3 SI4401BDY-T1-E3CT-ND 2088-SI4401BDY-T1-E3 SI4401BDY-T1-E3 SI4401BDY-T1-E3 57J5666 71T8048 SI4401BDY-T1-E3 SI4401BDY-T1-E3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4401BDY-T1-E3 Single FETs, MOSFETs P-Channel 40V 8.7A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs P Channel Mosfet, -40V, 8.7A, Soic-8; Channel Type Vishay P Channel Mosfet, -40V, 8.7A, Soic-8, Full Reel; Channel Type Vishay Triode/MOS Tube/Transistor >> MOSFETs MOSFET
Polarity P-Channel; P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel
V(BR)DSS 40 volts 40 volts 40 volts
PD 1500 milliwatts 1500 milliwatts 1500 milliwatts 1850 milliwatts 1500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; 8-SO "8-SOIC (0.154"", 3.90mm Width)" 8-SOIC (0.154", 3.90mm Width) 8-SOIC (0.154, 3.90mm Width) TO-3 TO-3
Unlock Full Specs
to access all available technical data