Vishay Intertechnology, Inc. Single FETs, MOSFETs SI4386DY-T1-GE3

Description
N-Channel 30V 11A (Ta) 1.47W (Ta) Surface Mount 8-SOIC
Request a Quote Datasheet
Description
N-Channel 30V 11A (Ta) 1.47W (Ta) Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-SI4386DY-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SI4386DY-T1-GE3CT-ND
Single FETs, MOSFETs 742-SI4386DY-T1-GE3CT-ND
N-Channel 30V 11A (Ta) 1.47W (Ta) Surface Mount 8-SOIC

N-Channel 30V 11A (Ta) 1.47W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - 742-SI4386DY-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SI4386DY-T1-GE3TR-ND
Single FETs, MOSFETs 742-SI4386DY-T1-GE3TR-ND
N-Channel 30V 11A (Ta) 1.47W (Ta) Surface Mount 8-SOIC

N-Channel 30V 11A (Ta) 1.47W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - 742-SI4386DY-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SI4386DY-T1-GE3DKR-ND
Single FETs, MOSFETs 742-SI4386DY-T1-GE3DKR-ND
N-Channel 30V 11A (Ta) 1.47W (Ta) Surface Mount 8-SOIC

N-Channel 30V 11A (Ta) 1.47W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4386DY-T1-GE3 - 130198-SI4386DY-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4386DY-T1-GE3
130198-SI4386DY-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4386DY-T1-GE3 130198-SI4386DY-T1-GE3
Manufacturer: Vishay Win Source Part Number: 130198-SI4386DY-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.47W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 11A (Ta) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 18nC @ 4.5V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 7 mOhm @ 16A, 10V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 130198-SI4386DY-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.47W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 11A (Ta)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 18nC @ 4.5V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 7 mOhm @ 16A, 10V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
30V 11A MOSFET Transistor
278-SI4386DY-T1-GE3
30V 11A MOSFET Transistor 278-SI4386DY-T1-GE3
N-CH MOSFET, 30V, 11A, 7mR RdsOn, SO, Tape & Reel Product overview: SI4386DY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4386DY-T1-GE3 can be used for catalog matching and distributor lookup.

N-CH MOSFET, 30V, 11A, 7mR RdsOn, SO, Tape & Reel Product overview: SI4386DY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4386DY-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4386DY-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4386DY-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4386DY-T1-GE3
MOSFET N-CH 30V 11A 8SO

MOSFET N-CH 30V 11A 8SO

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 30V 16A 3.1W 7.0mohm @ 10V

MOSFET 30V 16A 3.1W 7.0mohm @ 10V

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 742-SI4386DY-T1-GE3CT-ND 130198-SI4386DY-T1-GE3 278-SI4386DY-T1-GE3 SI4386DY-T1-GE3 SI4386DY-T1-GE3
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4386DY-T1-GE3 30V 11A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SO 8-SOIC (0.154, 3.90mm Width)
V(BR)DSS 30 volts
Unlock Full Specs
to access all available technical data

Similar Products