Vishay Intertechnology, Inc. MOSFET SI4304DY-T1-GE3

Description
MOSFET 30V 36A 7.8W 3.2mohm @ 10V
Description
MOSFET 30V 36A 7.8W 3.2mohm @ 10V
Datasheet
Datasheet Summary
Powered by GS/AI

N-Channel 30-V MOSFET in an SO-8 package for synchronous buck and rectifier applications, with a drain-source on-state resistance of 0.0032 Ω at V_GS = 10 V and 0.0037 Ω at V_GS = 4.5 V, continuous drain current of 36 A at T_C = 25 °C, and total gate charge of 36 nC. It meets IEC 61249-2-21 halogen-free requirements and is rated for -55 °C to 150 °C junction temperature operation. The device is qualified for surface mounting on a 1" x 1" FR4 board with maximum power dissipation of 3.5 W at T_A = 25 °C.

Datasheet Summary
Powered by GS/AI

N-Channel 30-V MOSFET in an SO-8 package for synchronous buck and rectifier applications, with a drain-source on-state resistance of 0.0032 Ω at V_GS = 10 V and 0.0037 Ω at V_GS = 4.5 V, continuous drain current of 36 A at T_C = 25 °C, and total gate charge of 36 nC. It meets IEC 61249-2-21 halogen-free requirements and is rated for -55 °C to 150 °C junction temperature operation. The device is qualified for surface mounting on a 1" x 1" FR4 board with maximum power dissipation of 3.5 W at T_A = 25 °C.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MOSFET 30V 36A 7.8W 3.2mohm @ 10V

MOSFET 30V 36A 7.8W 3.2mohm @ 10V

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number SI4304DY-T1-GE3
Product Name MOSFET
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1219621 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT323; Sot-323 (sc-70)
View Details
CSD19535KCS 100V, N-Channel NexFET™ Power MOSFET - CSD19535KCS - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 100 volts
IDSS 181000 milliamps
View Details
8 suppliers
N-channel TrenchMOS standard level FET - BUK762R4-60E,118 - Nexperia B.V.
Specs
Package Type SOT404 SOT404
Transistor Grade / Operating Range Automotive
View Details
5 suppliers