N-channel 30-V MOSFET in an SO-8 package, designed for synchronous buck low-side and POL applications. It has a maximum drain-source voltage of 30 V, continuous drain current of 36 A at T_C = 25 °C, and a drain-source on-state resistance of 0.0032 Ω at V_GS = 10 V. The device is halogen-free per IEC 61249-2-21, qualified for operation from -55 °C to 150 °C, and meets the AEC-Q200 automotive standard. Maximum power dissipation is 3.5 W at T_A = 25 °C on a 1" x 1" FR4 board.
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | SI4304DY-T1-E3 |
| Product Name | MOSFET |