Vishay Precision Group Single FETs, MOSFETs SI4164DY-T1-GE3

Description
N-Channel 30V 30A (Tc) 3W (Ta), 6W (Tc) Surface Mount 8-SOIC
Request a Quote Datasheet
Description
N-Channel 30V 30A (Tc) 3W (Ta), 6W (Tc) Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI4164DY-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4164DY-T1-GE3CT-ND
Single FETs, MOSFETs SI4164DY-T1-GE3CT-ND
N-Channel 30V 30A (Tc) 3W (Ta), 6W (Tc) Surface Mount 8-SOIC

N-Channel 30V 30A (Tc) 3W (Ta), 6W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SI4164DY-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4164DY-T1-GE3TR-ND
Single FETs, MOSFETs SI4164DY-T1-GE3TR-ND
N-Channel 30V 30A (Tc) 3W (Ta), 6W (Tc) Surface Mount 8-SOIC

N-Channel 30V 30A (Tc) 3W (Ta), 6W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SI4164DY-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4164DY-T1-GE3DKR-ND
Single FETs, MOSFETs SI4164DY-T1-GE3DKR-ND
N-Channel 30V 30A (Tc) 3W (Ta), 6W (Tc) Surface Mount 8-SOIC

N-Channel 30V 30A (Tc) 3W (Ta), 6W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4164DY-T1-GE3 - 028456-SI4164DY-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4164DY-T1-GE3
028456-SI4164DY-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4164DY-T1-GE3 028456-SI4164DY-T1-GE3
Manufacturer: Vishay Win Source Part Number: 028456-SI4164DY-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3W (Ta), 6W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 30A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 95nC @ 10V Max Input Capacitance: 3545pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.2 mOhm @ 15A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 028456-SI4164DY-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3W (Ta), 6W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 30A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 95nC @ 10V
Max Input Capacitance: 3545pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.2 mOhm @ 15A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
N-Channel 30V 30A MOSFET Transistor
278-SI4164DY-T1-GE3
N-Channel 30V 30A MOSFET Transistor 278-SI4164DY-T1-GE3
N-Channel JFET, 30V, 3.2mR Rds(on), 30A ID, SO Package Product overview: SI4164DY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4164DY-T1-GE3 can be used for catalog matching and distributor lookup.

N-Channel JFET, 30V, 3.2mR Rds(on), 30A ID, SO Package Product overview: SI4164DY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4164DY-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 30V Vds 20V Vgs SO-8

MOSFET 30V Vds 20V Vgs SO-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4164DY-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4164DY-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4164DY-T1-GE3
MOSFET N-CH 30V 30A 8SO

MOSFET N-CH 30V 30A 8SO

Supplier's Site
Single FETs, MOSFETs - SI4164DY-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI4164DY-T1-GE3
Single FETs, MOSFETs SI4164DY-T1-GE3
MOSFET N-CH 30V 30A 8SO

MOSFET N-CH 30V 30A 8SO

Supplier's Site Datasheet
Mosfet Transistor, N Channel, 30 A, 30 V, 0.0026 Ohm, 10 V, 2.5 V Rohs Compliant Vishay - 97W2646 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 30 A, 30 V, 0.0026 Ohm, 10 V, 2.5 V Rohs Compliant Vishay
97W2646
Mosfet Transistor, N Channel, 30 A, 30 V, 0.0026 Ohm, 10 V, 2.5 V Rohs Compliant Vishay 97W2646
MOSFET Transistor, N Channel, 30 A, 30 V, 0.0026 ohm, 10 V, 2.5 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 30 A, 30 V, 0.0026 ohm, 10 V, 2.5 V RoHS Compliant: Yes

Supplier's Site
N Channel Mosfet, 30V, 30A, Soic, Full Reel; Channel Type Vishay - 16P3728 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 30V, 30A, Soic, Full Reel; Channel Type Vishay
16P3728
N Channel Mosfet, 30V, 30A, Soic, Full Reel; Channel Type Vishay 16P3728
N CHANNEL MOSFET, 30V, 30A, SOIC, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:30A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:20V; Gate Source Threshold Voltage Max:2.5V RoHS Compliant: Yes

N CHANNEL MOSFET, 30V, 30A, SOIC, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:30A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:20V; Gate Source Threshold Voltage Max:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, N Channel, 30V, 30A, Soic-8; Channel Type Vishay - 69W7195 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 30V, 30A, Soic-8; Channel Type Vishay
69W7195
Mosfet, N Channel, 30V, 30A, Soic-8; Channel Type Vishay 69W7195
MOSFET, N CHANNEL, 30V, 30A, SOIC-8; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:30A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.2V RoHS Compliant: Yes

MOSFET, N CHANNEL, 30V, 30A, SOIC-8; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:30A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.2V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SI4164DY-T1-GE3CT-ND 028456-SI4164DY-T1-GE3 278-SI4164DY-T1-GE3 SI4164DY-T1-GE3 SI4164DY-T1-GE3 SI4164DY-T1-GE3 97W2646 16P3728
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4164DY-T1-GE3 N-Channel 30V 30A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet Transistor, N Channel, 30 A, 30 V, 0.0026 Ohm, 10 V, 2.5 V Rohs Compliant Vishay N Channel Mosfet, 30V, 30A, Soic, Full Reel; Channel Type Vishay
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SO 8-SOIC (0.154, 3.90mm Width) 8-SOIC (0.154", 3.90mm Width) TO-3 TO-3
V(BR)DSS 30 volts 30 volts
PD 3000 to 6000 milliwatts 6000 milliwatts 3000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 25 GHz, 10 Watt, 28 V GaN RF Transistor - TGF2936 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 16 dB
View Details
GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
 - AUIRF7799L2TR - Rochester Electronics
Specs
Polarity N-Channel
rDS(on) 0.0380 ohms
Package Type MG-WDSON-11
View Details
5 suppliers