Vishay Precision Group Single FETs, MOSFETs SI4126DY-T1-GE3

Description
N-Channel 30V 39A (Tc) 3.5W (Ta), 7.8W (Tc) Surface Mount 8-SOIC
Request a Quote Datasheet
Description
N-Channel 30V 39A (Tc) 3.5W (Ta), 7.8W (Tc) Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI4126DY-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4126DY-T1-GE3TR-ND
Single FETs, MOSFETs SI4126DY-T1-GE3TR-ND
N-Channel 30V 39A (Tc) 3.5W (Ta), 7.8W (Tc) Surface Mount 8-SOIC

N-Channel 30V 39A (Tc) 3.5W (Ta), 7.8W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SI4126DY-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4126DY-T1-GE3CT-ND
Single FETs, MOSFETs SI4126DY-T1-GE3CT-ND
N-Channel 30V 39A (Tc) 3.5W (Ta), 7.8W (Tc) Surface Mount 8-SOIC

N-Channel 30V 39A (Tc) 3.5W (Ta), 7.8W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SI4126DY-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4126DY-T1-GE3DKR-ND
Single FETs, MOSFETs SI4126DY-T1-GE3DKR-ND
N-Channel 30V 39A (Tc) 3.5W (Ta), 7.8W (Tc) Surface Mount 8-SOIC

N-Channel 30V 39A (Tc) 3.5W (Ta), 7.8W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Singapore, Singapore
SMD 30V 39A MOSFET Transistor
278-SI4126DY-T1-GE3
SMD 30V 39A MOSFET Transistor 278-SI4126DY-T1-GE3
N-CH MOSFET 30V 39A 2.75mR SO Surface Mount Product overview: SI4126DY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 39A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 39A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4126DY-T1-GE3 can be used for catalog matching and distributor lookup.

N-CH MOSFET 30V 39A 2.75mR SO Surface Mount Product overview: SI4126DY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 39A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 39A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4126DY-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4126DY-T1-GE3 - 131492-SI4126DY-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4126DY-T1-GE3
131492-SI4126DY-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4126DY-T1-GE3 131492-SI4126DY-T1-GE3
Manufacturer: Vishay Win Source Part Number: 131492-SI4126DY-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.5W (Ta), 7.8W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 39A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 105nC @ 10V Max Input Capacitance: 4405pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.75 mOhm @ 15A, 10V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 131492-SI4126DY-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.5W (Ta), 7.8W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 39A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 105nC @ 10V
Max Input Capacitance: 4405pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2.75 mOhm @ 15A, 10V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4126DY-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4126DY-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4126DY-T1-GE3
MOSFET N-CH 30V 39A 8SO

MOSFET N-CH 30V 39A 8SO

Supplier's Site
Single FETs, MOSFETs - SI4126DY-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI4126DY-T1-GE3
Single FETs, MOSFETs SI4126DY-T1-GE3
MOSFET N-CH 30V 39A 8SO

MOSFET N-CH 30V 39A 8SO

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 30V Vds 20V Vgs SO-8

MOSFET 30V Vds 20V Vgs SO-8

Buy Now Datasheet
MOSFET 30V 39A 7.8W 2.75mohm @ 10V - 880-SI4126DY-T1-GE3 - Utmel Electronic Limited
Hong Kong, China
MOSFET 30V 39A 7.8W 2.75mohm @ 10V
880-SI4126DY-T1-GE3
MOSFET 30V 39A 7.8W 2.75mohm @ 10V 880-SI4126DY-T1-GE3
MOSFET 30V 39A 7.8W 2.75mohm @ 10V

MOSFET 30V 39A 7.8W 2.75mohm @ 10V

Supplier's Site
Mosfet, N Channel, 30V, 39A, Soic-8; Channel Type Vishay - 18X0010 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 30V, 39A, Soic-8; Channel Type Vishay
18X0010
Mosfet, N Channel, 30V, 39A, Soic-8; Channel Type Vishay 18X0010
MOSFET, N CHANNEL, 30V, 39A, SOIC-8; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:39A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

MOSFET, N CHANNEL, 30V, 39A, SOIC-8; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:39A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

Supplier's Site
N Channel Mosfet, 30V, 39A, Soic, Full Reel; Channel Type Vishay - 16P3727 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 30V, 39A, Soic, Full Reel; Channel Type Vishay
16P3727
N Channel Mosfet, 30V, 39A, Soic, Full Reel; Channel Type Vishay 16P3727
N CHANNEL MOSFET, 30V, 39A, SOIC, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:39A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V RoHS Compliant: Yes

N CHANNEL MOSFET, 30V, 39A, SOIC, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:39A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, N-Ch, 30V, 39A, Soic Rohs Compliant Vishay - 57AJ0438 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 39A, Soic Rohs Compliant Vishay
57AJ0438
Mosfet, N-Ch, 30V, 39A, Soic Rohs Compliant Vishay 57AJ0438
MOSFET, N-CH, 30V, 39A, SOIC ROHS COMPLIANT: YES

MOSFET, N-CH, 30V, 39A, SOIC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SI4126DY-T1-GE3TR-ND 278-SI4126DY-T1-GE3 131492-SI4126DY-T1-GE3 SI4126DY-T1-GE3 SI4126DY-T1-GE3 SI4126DY-T1-GE3 880-SI4126DY-T1-GE3 18X0010 57AJ0438
Product Name Single FETs, MOSFETs SMD 30V 39A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4126DY-T1-GE3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET MOSFET 30V 39A 7.8W 2.75mohm @ 10V Mosfet, N Channel, 30V, 39A, Soic-8; Channel Type Vishay Mosfet, N-Ch, 30V, 39A, Soic Rohs Compliant Vishay
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SO 8-SOIC (0.154, 3.90mm Width) 8-SOIC (0.154", 3.90mm Width) TO-3 TO-3
PD 7800 milliwatts 3500 to 7800 milliwatts 3500 milliwatts 3500 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 30 volts 30 volts 30 volts
Unlock Full Specs
to access all available technical data