Vishay Precision Group SMD 100V 19.7A MOSFET Transistor SI4090DY-T1-GE3

Description
N-CH JFET 100V 19.7A 10mR SO Surface Mount Transistor Product overview: SI4090DY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 19.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 100V, 19.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4090DY-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-CH JFET 100V 19.7A 10mR SO Surface Mount Transistor Product overview: SI4090DY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 19.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 100V, 19.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4090DY-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 100V 19.7A MOSFET Transistor
278-SI4090DY-T1-GE3
SMD 100V 19.7A MOSFET Transistor 278-SI4090DY-T1-GE3
N-CH JFET 100V 19.7A 10mR SO Surface Mount Transistor Product overview: SI4090DY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 19.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 100V, 19.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4090DY-T1-GE3 can be used for catalog matching and distributor lookup.

N-CH JFET 100V 19.7A 10mR SO Surface Mount Transistor Product overview: SI4090DY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 19.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 100V, 19.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4090DY-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI4090DY-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4090DY-T1-GE3TR-ND
Single FETs, MOSFETs SI4090DY-T1-GE3TR-ND
N-Channel 100V 19.7A (Tc) 3.5W (Ta), 7.8W (Tc) Surface Mount 8-SOIC

N-Channel 100V 19.7A (Tc) 3.5W (Ta), 7.8W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SI4090DY-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4090DY-T1-GE3DKR-ND
Single FETs, MOSFETs SI4090DY-T1-GE3DKR-ND
N-Channel 100V 19.7A (Tc) 3.5W (Ta), 7.8W (Tc) Surface Mount 8-SOIC

N-Channel 100V 19.7A (Tc) 3.5W (Ta), 7.8W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SI4090DY-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4090DY-T1-GE3CT-ND
Single FETs, MOSFETs SI4090DY-T1-GE3CT-ND
N-Channel 100V 19.7A (Tc) 3.5W (Ta), 7.8W (Tc) Surface Mount 8-SOIC

N-Channel 100V 19.7A (Tc) 3.5W (Ta), 7.8W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4090DY-T1-GE3 - 1095889-SI4090DY-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4090DY-T1-GE3
1095889-SI4090DY-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4090DY-T1-GE3 1095889-SI4090DY-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1095889-SI4090DY-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.5W (Ta), 7.8W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 19.7A (Tc) Gate-Source Threshold Voltage: 3.3V @ 250μA Max Gate Charge: 69nC @ 10V Max Input Capacitance: 2410pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 10 mOhm @ 15A, 10V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management

Manufacturer: Vishay
Win Source Part Number: 1095889-SI4090DY-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.5W (Ta), 7.8W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 19.7A (Tc)
Gate-Source Threshold Voltage: 3.3V @ 250μA
Max Gate Charge: 69nC @ 10V
Max Input Capacitance: 2410pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 10 mOhm @ 15A, 10V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management

Buy Now Datasheet
MOSFETs - 7879131 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7879131
MOSFETs 7879131
Vishay SI4090DY-T1-GE3 MOSFET

Vishay SI4090DY-T1-GE3 MOSFET

Supplier's Site
MOSFETs - 9194218 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9194218
MOSFETs 9194218
Vishay SI4090DY-T1-GE3 MOSFET

Vishay SI4090DY-T1-GE3 MOSFET

Supplier's Site
MOSFETs - 7879131P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7879131P
MOSFETs 7879131P
Vishay SI4090DY-T1-GE3 MOSFET

Vishay SI4090DY-T1-GE3 MOSFET

Supplier's Site
Mosfet Transistor, N Channel, 19.7 A, 100 V, 0.008 Ohm, 10 V, 2 V Rohs Compliant Vishay - 19X1960 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 19.7 A, 100 V, 0.008 Ohm, 10 V, 2 V Rohs Compliant Vishay
19X1960
Mosfet Transistor, N Channel, 19.7 A, 100 V, 0.008 Ohm, 10 V, 2 V Rohs Compliant Vishay 19X1960
MOSFET Transistor, N Channel, 19.7 A, 100 V, 0.008 ohm, 10 V, 2 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 19.7 A, 100 V, 0.008 ohm, 10 V, 2 V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 100V Vds 20V Vgs SO-8

MOSFET 100V Vds 20V Vgs SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SI4090DY-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI4090DY-T1-GE3
Single FETs, MOSFETs SI4090DY-T1-GE3
MOSFET N-CH 100V 19.7A 8SO

MOSFET N-CH 100V 19.7A 8SO

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4090DY-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4090DY-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4090DY-T1-GE3
MOSFET N-CH 100V 19.7A 8SO

MOSFET N-CH 100V 19.7A 8SO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SI4090DY-T1-GE3 SI4090DY-T1-GE3TR-ND 1095889-SI4090DY-T1-GE3 7879131 7879131P 19X1960 SI4090DY-T1-GE3 SI4090DY-T1-GE3 SI4090DY-T1-GE3
Product Name SMD 100V 19.7A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4090DY-T1-GE3 MOSFETs MOSFETs Mosfet Transistor, N Channel, 19.7 A, 100 V, 0.008 Ohm, 10 V, 2 V Rohs Compliant Vishay MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
PD 7800 milliwatts 3500 to 7800 milliwatts 3500 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SO Soic SOIC TO-3 8-SOIC (0.154", 3.90mm Width) 8-SOIC (0.154, 3.90mm Width)
V(BR)DSS 100 volts 100 volts
Unlock Full Specs
to access all available technical data