Vishay Intertechnology, Inc. Single FETs, MOSFETs SI4010DY-T1-GE3

Description
N-Channel 30V 31.3A (Tc) 6W (Tc) Surface Mount 8-SOIC
Request a Quote Datasheet
Description
N-Channel 30V 31.3A (Tc) 6W (Tc) Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI4010DY-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4010DY-T1-GE3TR-ND
Single FETs, MOSFETs SI4010DY-T1-GE3TR-ND
N-Channel 30V 31.3A (Tc) 6W (Tc) Surface Mount 8-SOIC

N-Channel 30V 31.3A (Tc) 6W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4010DY-T1-GE3 - 894497-SI4010DY-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4010DY-T1-GE3
894497-SI4010DY-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4010DY-T1-GE3 894497-SI4010DY-T1-GE3
Manufacturer: Vishay Win Source Part Number: 894497-SI4010DY-T1-G E3 Series: TrenchFET® Operating Temperature Range: -55°C ~ 150°C (TA) Features: N-Channel 30 V 31.3A (Tc) 6W (Tc) Surface Mount 8-SOIC Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: SI4010 Categories: Discrete Semiconductor Products Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Other Part Number: SI4010DY-T1-GE3CT, SI4010DY-T1-GE3TR

Manufacturer: Vishay
Win Source Part Number: 894497-SI4010DY-T1-GE3
Series: TrenchFET®
Operating Temperature Range: -55°C ~ 150°C (TA)
Features: N-Channel 30 V 31.3A (Tc) 6W (Tc) Surface Mount 8-SOIC
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SI4010
Categories: Discrete Semiconductor Products
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Other Part Number: SI4010DY-T1-GE3CT, SI4010DY-T1-GE3TR

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4010DY-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4010DY-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4010DY-T1-GE3
MOSFET N-CHANNEL 30V 31.3A 8SO

MOSFET N-CHANNEL 30V 31.3A 8SO

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SI4010DY-T1-GE3TR-ND 894497-SI4010DY-T1-GE3 SI4010DY-T1-GE3
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4010DY-T1-GE3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor - QPD1009 - Qorvo
Specs
Transistor Technology / Material DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor
Package Type QFN
Power Gain 24 dB
View Details
4 suppliers
GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF1018ES - 1020697-AUIRF1018ES - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 60 volts
PD 110000 milliwatts
View Details
5 suppliers