MOSFET 2N-CH 30V 6TSOP Product overview: SI3948DV-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI3948DV-T1-E3 can be used for catalog matching and distributor lookup.
Mosfet Array 2 N-Channel (Dual) 30V 1.15W Surface Mount 6-TSOP
Manufacturer: Vishay
Win Source Part Number: 108473-SI3948DV-T1-E
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-TSOP
Maximum Power Dissipation: 1.15W
Drain-Source Breakdown Voltage: 30V
Gate-Source Threshold Voltage: 1V @ 250μA (Min)
Max Gate Charge: 3.2nC @ 5V
Maximum Rds On at Id,Vgs: 105 mOhm @ 2.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
MOSFET 2N-CH 30V 6TSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 289-SI3948DV-T1-E3 | SI3948DV-T1-E3TR-ND | 108473-SI3948DV-T1-E3 | SI3948DV-T1-E3 |
| Product Name | 30V MOSFET Transistor | FET, MOSFET Arrays | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3948DV-T1-E3 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | Tape & Reel (TR) | SOT23; SOT-23-6 Thin, TSOT-23-6 | SOT3; 6-TSOP | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |