Vishay Intertechnology, Inc. 8V MOSFET Transistor SI3905DV-T1-GE3

Description
MOSFET 2P-CH 8V 6-TSOP Product overview: SI3905DV-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI3905DV-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote
Description
MOSFET 2P-CH 8V 6-TSOP Product overview: SI3905DV-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI3905DV-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8V MOSFET Transistor
289-SI3905DV-T1-GE3
8V MOSFET Transistor 289-SI3905DV-T1-GE3
MOSFET 2P-CH 8V 6-TSOP Product overview: SI3905DV-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI3905DV-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET 2P-CH 8V 6-TSOP Product overview: SI3905DV-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI3905DV-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site
FETs - Arrays - SI3905DV-T1-GE3 - 803562-SI3905DV-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Arrays - SI3905DV-T1-GE3
803562-SI3905DV-T1-GE3
FETs - Arrays - SI3905DV-T1-GE3 803562-SI3905DV-T1-GE3
Manufacturer: Vishay Siliconix Win Source Part Number: 803562-SI3905DV-T1-G E3 Packaging: Reel Mounting Style: SMD FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Drain to Source Voltage (Vdss): 8V Power - Max: 1.15W Part Status: Obsolete (End Of Life) Supplier Device Package: 6-TSOP Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: SOT-23-6 Thin, TSOT-23-6 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 125mOhm at 2.5A, 4.5V Gate Charge (Qg) (Maximum) at Vgs: 6nC at 4.5V Vgs(th) (Maximum) at Id: 450mV at 250μA (Min)

Manufacturer: Vishay Siliconix
Win Source Part Number: 803562-SI3905DV-T1-GE3
Packaging: Reel
Mounting Style: SMD
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Drain to Source Voltage (Vdss): 8V
Power - Max: 1.15W
Part Status: Obsolete (End Of Life)
Supplier Device Package: 6-TSOP
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: SOT-23-6 Thin, TSOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 125mOhm at 2.5A, 4.5V
Gate Charge (Qg) (Maximum) at Vgs: 6nC at 4.5V
Vgs(th) (Maximum) at Id: 450mV at 250μA (Min)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 289-SI3905DV-T1-GE3 803562-SI3905DV-T1-GE3
Product Name 8V MOSFET Transistor FETs - Arrays - SI3905DV-T1-GE3
Polarity P-Channel P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3993-ZK-E1-AZ - 906464-2SK3993-ZK-E1-AZ - Win Source Electronics
Specs
Polarity N-Channel
Package Type SOT3; TO-252 (DPAK); TO-252 (MP-3Z)
View Details
30 V, P-channel Trench MOSFET - BUK6Y10-30PX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS -30 volts
IDSS -80000 milliamps
View Details
7 suppliers
MOSFETs - 2060062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Technology / Material Si
MOSFET Operating Mode Enhancement
Package Type Sot-363
View Details
MOSFETs - 8270002 - RS Components, Ltd.
Infineon Technologies AG
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type Sot-363 (sc-88)
View Details
2 suppliers