Vishay Intertechnology, Inc. 20V 3.9A MOSFET Transistor SI3867DV-T1-E3

Description
MOSFET P-CH 20V 3.9A 6TSOP Product overview: SI3867DV-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3867DV-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 20V 3.9A 6TSOP Product overview: SI3867DV-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3867DV-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 3.9A MOSFET Transistor
278-SI3867DV-T1-E3
20V 3.9A MOSFET Transistor 278-SI3867DV-T1-E3
MOSFET P-CH 20V 3.9A 6TSOP Product overview: SI3867DV-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3867DV-T1-E3 can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 3.9A 6TSOP Product overview: SI3867DV-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3867DV-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - SI3867DV-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI3867DV-T1-E3TR-ND
Single FETs, MOSFETs SI3867DV-T1-E3TR-ND
P-Channel 20V 3.9A (Ta) 1.1W (Ta) Surface Mount 6-TSOP

P-Channel 20V 3.9A (Ta) 1.1W (Ta) Surface Mount 6-TSOP

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3867DV-T1-E3 - 128955-SI3867DV-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3867DV-T1-E3
128955-SI3867DV-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3867DV-T1-E3 128955-SI3867DV-T1-E3
Manufacturer: Vishay Win Source Part Number: 128955-SI3867DV-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.1W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-TSOP Dimension: SOT-23-6 Thin, TSOT-23-6 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 3.9A (Ta) Gate-Source Threshold Voltage: 1.4V @ 250μA Max Gate Charge: 11nC @ 4.5V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 51 mOhm @ 5.1A, 4.5V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 128955-SI3867DV-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-TSOP
Dimension: SOT-23-6 Thin, TSOT-23-6
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 3.9A (Ta)
Gate-Source Threshold Voltage: 1.4V @ 250μA
Max Gate Charge: 11nC @ 4.5V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 51 mOhm @ 5.1A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - SI3867DV-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI3867DV-T1-E3
Single FETs, MOSFETs SI3867DV-T1-E3
MOSFET P-CH 20V 3.9A 6TSOP

MOSFET P-CH 20V 3.9A 6TSOP

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI3867DV-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI3867DV-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI3867DV-T1-E3
MOSFET P-CH 20V 3.9A 6TSOP

MOSFET P-CH 20V 3.9A 6TSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SI3867DV-T1-E3 SI3867DV-T1-E3TR-ND 128955-SI3867DV-T1-E3 SI3867DV-T1-E3 SI3867DV-T1-E3
Product Name 20V 3.9A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3867DV-T1-E3 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 1100 milliwatts 1100 milliwatts 1100 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) SOT23; SOT-23-6 Thin, TSOT-23-6 SOT3; SOT23; 6-TSOP SOT23; SOT-23-6 Thin, TSOT-23-6 SOT23; SOT-23-6 Thin, TSOT-23-6
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data