Vishay Precision Group FET, MOSFET Arrays SI3552DV-T1-E3

Description
Mosfet Array N and P-Channel 30V 2.5A 1.15W Surface Mount 6-TSOP
Request a Quote Datasheet
Description
Mosfet Array N and P-Channel 30V 2.5A 1.15W Surface Mount 6-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - SI3552DV-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI3552DV-T1-E3DKR-ND
FET, MOSFET Arrays SI3552DV-T1-E3DKR-ND
Mosfet Array N and P-Channel 30V 2.5A 1.15W Surface Mount 6-TSOP

Mosfet Array N and P-Channel 30V 2.5A 1.15W Surface Mount 6-TSOP

Buy Now Datasheet
FET, MOSFET Arrays - SI3552DV-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI3552DV-T1-E3TR-ND
FET, MOSFET Arrays SI3552DV-T1-E3TR-ND
Mosfet Array N and P-Channel 30V 2.5A 1.15W Surface Mount 6-TSOP

Mosfet Array N and P-Channel 30V 2.5A 1.15W Surface Mount 6-TSOP

Buy Now Datasheet
FET, MOSFET Arrays - SI3552DV-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI3552DV-T1-E3CT-ND
FET, MOSFET Arrays SI3552DV-T1-E3CT-ND
Mosfet Array N and P-Channel 30V 2.5A 1.15W Surface Mount 6-TSOP

Mosfet Array N and P-Channel 30V 2.5A 1.15W Surface Mount 6-TSOP

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3552DV-T1-E3 - 028440-SI3552DV-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3552DV-T1-E3
028440-SI3552DV-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3552DV-T1-E3 028440-SI3552DV-T1-E3
Manufacturer: Vishay Win Source Part Number: 028440-SI3552DV-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Logic Level Gate Family Name: SI3552DV Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-TSOP Maximum Power Dissipation: 1.15W Drain-Source Breakdown Voltage: 30V Gate-Source Threshold Voltage: 1V @ 250μA (Min) Max Gate Charge: 3.2nC @ 5V Maximum Rds On at Id,Vgs: 105 mOhm @ 2.5A, 10V Alternative Parts (Cross-Reference): BSL316CL6327HTSA1; BSL316CL6327XT; BSL316CL6327ZT; BSL316CL6327; Introduction Date: April 18, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 028440-SI3552DV-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Family Name: SI3552DV
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-TSOP
Maximum Power Dissipation: 1.15W
Drain-Source Breakdown Voltage: 30V
Gate-Source Threshold Voltage: 1V @ 250μA (Min)
Max Gate Charge: 3.2nC @ 5V
Maximum Rds On at Id,Vgs: 105 mOhm @ 2.5A, 10V
Alternative Parts (Cross-Reference): BSL316CL6327HTSA1; BSL316CL6327XT; BSL316CL6327ZT; BSL316CL6327;
Introduction Date: April 18, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
30V 2.5A 1.8A MOSFET Transistor
278-SI3552DV-T1-E3
30V 2.5A 1.8A MOSFET Transistor 278-SI3552DV-T1-E3
N/P-CH JFET 30V 2.5A/1.8A 175mR TSOP SMT Product overview: SI3552DV-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2.5A, 1.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2.5A, 1.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3552DV-T1-E3 can be used for catalog matching and distributor lookup.

N/P-CH JFET 30V 2.5A/1.8A 175mR TSOP SMT Product overview: SI3552DV-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2.5A, 1.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2.5A, 1.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3552DV-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - SI3552DV-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SI3552DV-T1-E3
FET, MOSFET Arrays SI3552DV-T1-E3
MOSFET N/P-CH 30V 6TSOP

MOSFET N/P-CH 30V 6TSOP

Supplier's Site Datasheet
Fort Worth, TX, USA
MOSFET,Dual, Complementary, 30V, 2.5/1.8A, TSOP-6
70026103
MOSFET,Dual, Complementary, 30V, 2.5/1.8A, TSOP-6 70026103
MOSFET,Dual, Complementary, 30V, 2.5/1.8A, TSOP-6

MOSFET,Dual, Complementary, 30V, 2.5/1.8A, TSOP-6

Supplier's Site
MOSFET N/P-CH 30V 6TSOP - 880-SI3552DV-T1-E3 - Utmel Electronic Limited
Hong Kong, China
MOSFET N/P-CH 30V 6TSOP
880-SI3552DV-T1-E3
MOSFET N/P-CH 30V 6TSOP 880-SI3552DV-T1-E3
MOSFET N/P-CH 30V 6TSOP

MOSFET N/P-CH 30V 6TSOP

Supplier's Site
Dual N/p Channel Mosfet, 30V, Tsop; Transistor Polarity Vishay - 06J7623 - Newark, An Avnet Company
Chicago, IL, United States
Dual N/p Channel Mosfet, 30V, Tsop; Transistor Polarity Vishay
06J7623
Dual N/p Channel Mosfet, 30V, Tsop; Transistor Polarity Vishay 06J7623
DUAL N/P CHANNEL MOSFET, 30V, TSOP; Transistor Polarity:Complementa ry N and P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:2.5A; On Resistance Rds(on):0.085ohm; Transistor Mounting:Surface Mount RoHS Compliant: Yes

DUAL N/P CHANNEL MOSFET, 30V, TSOP; Transistor Polarity:Complementary N and P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:2.5A; On Resistance Rds(on):0.085ohm; Transistor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site
Mosfet, N & P Channel, 30V, 2.5A, Tsop-6, Full Reel; Transistor Polarity Vishay - 29X0530 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N & P Channel, 30V, 2.5A, Tsop-6, Full Reel; Transistor Polarity Vishay
29X0530
Mosfet, N & P Channel, 30V, 2.5A, Tsop-6, Full Reel; Transistor Polarity Vishay 29X0530
MOSFET, N & P CHANNEL, 30V, 2.5A, TSOP-6, FULL REEL; Transistor Polarity:Complementa ry N and P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:2.5A; On Resistance Rds(on):0.085ohm; Transistor Mounting:Surface MountRoHS Compliant: Yes

MOSFET, N & P CHANNEL, 30V, 2.5A, TSOP-6, FULL REEL; Transistor Polarity:Complementary N and P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:2.5A; On Resistance Rds(on):0.085ohm; Transistor Mounting:Surface MountRoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI3552DV-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI3552DV-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI3552DV-T1-E3
MOSFET N/P-CH 30V 2.5A 6TSOP

MOSFET N/P-CH 30V 2.5A 6TSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Allied Electronics, Inc. Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SI3552DV-T1-E3DKR-ND 028440-SI3552DV-T1-E3 278-SI3552DV-T1-E3 SI3552DV-T1-E3 70026103 880-SI3552DV-T1-E3 06J7623 SI3552DV-T1-E3
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3552DV-T1-E3 30V 2.5A 1.8A MOSFET Transistor FET, MOSFET Arrays MOSFET,Dual, Complementary, 30V, 2.5/1.8A, TSOP-6 MOSFET N/P-CH 30V 6TSOP Dual N/p Channel Mosfet, 30V, Tsop; Transistor Polarity Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT23; SOT-23-6 Thin, TSOT-23-6 SOT3; 6-TSOP SOT23; SOT-23-6 Thin, TSOT-23-6 TO-3
Polarity P-Channel N-Channel; P-Channel P-Channel; N and P-Channel P-Channel
V(BR)DSS 30 volts 30 volts 30 volts
PD 1150 milliwatts 1150 milliwatts 1150 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data