Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3529DV-T1-GE3 SI3529DV-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 894487-SI3529DV-T1-G E3 Series: TrenchFET® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Mosfet Array N and P-Channel 40V 2.5A, 1.95A 1.4W Surface Mount 6-TSOP Package: Reel - TR Package: SOT-23-6 Thin, TSOT-23-6 Mounting: Surface Mount Part Status: Obsolete Family Name: SI3529 Categories: Discrete Semiconductor Products Case / Package: 6-TSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 894487-SI3529DV-T1-G E3 Series: TrenchFET® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Mosfet Array N and P-Channel 40V 2.5A, 1.95A 1.4W Surface Mount 6-TSOP Package: Reel - TR Package: SOT-23-6 Thin, TSOT-23-6 Mounting: Surface Mount Part Status: Obsolete Family Name: SI3529 Categories: Discrete Semiconductor Products Case / Package: 6-TSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3529DV-T1-GE3 - 894487-SI3529DV-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3529DV-T1-GE3
894487-SI3529DV-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3529DV-T1-GE3 894487-SI3529DV-T1-GE3
Manufacturer: Vishay Win Source Part Number: 894487-SI3529DV-T1-G E3 Series: TrenchFET® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Mosfet Array N and P-Channel 40V 2.5A, 1.95A 1.4W Surface Mount 6-TSOP Package: Reel - TR Package: SOT-23-6 Thin, TSOT-23-6 Mounting: Surface Mount Part Status: Obsolete Family Name: SI3529 Categories: Discrete Semiconductor Products Case / Package: 6-TSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Vishay
Win Source Part Number: 894487-SI3529DV-T1-GE3
Series: TrenchFET®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Mosfet Array N and P-Channel 40V 2.5A, 1.95A 1.4W Surface Mount 6-TSOP
Package: Reel - TR
Package: SOT-23-6 Thin, TSOT-23-6
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SI3529
Categories: Discrete Semiconductor Products
Case / Package: 6-TSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI3529DV-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI3529DV-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI3529DV-T1-GE3
MOSFET N/P-CH 40V 2.5A 6TSOP

MOSFET N/P-CH 40V 2.5A 6TSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 894487-SI3529DV-T1-GE3 SI3529DV-T1-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3529DV-T1-GE3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 64-4051-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SB860-E - 855129-2SB860-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
2.5 - 2.7 GHz, 200 Watt, 48 V GaN RF Power Transistor - QPD2796 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 23 dB
Operating Frequency 2500 to 2700 MHz
View Details