Vishay Intertechnology, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays SI3529DV-T1-E3

Description
Win Source Part Number: 1278453-SI3529DV-T1- E3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: TrenchFET® Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Logic Level Gate Drain to Source Voltage (Vdss): 40V Current - Continuous Drain (Id) @ 25°C: 2.5A, 1.95A Rds On (Max) @ Id, Vgs: 125mOhm @ 2.2A, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Power - Max: 1.4W Package / Case: SOT-23-6 Thin, TSOT-23-6 Supplier Device Package: 6-TSOP Gate Charge (Qg) (Max) @ Vgs: 7nC @ 10V Input Capacitance (Ciss) (Max) @ Vds: 205pF @ 20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Base Product Number: SI3529 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1278453-SI3529DV-T1- E3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: TrenchFET® Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Logic Level Gate Drain to Source Voltage (Vdss): 40V Current - Continuous Drain (Id) @ 25°C: 2.5A, 1.95A Rds On (Max) @ Id, Vgs: 125mOhm @ 2.2A, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Power - Max: 1.4W Package / Case: SOT-23-6 Thin, TSOT-23-6 Supplier Device Package: 6-TSOP Gate Charge (Qg) (Max) @ Vgs: 7nC @ 10V Input Capacitance (Ciss) (Max) @ Vds: 205pF @ 20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Base Product Number: SI3529 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 1278453-SI3529DV-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
1278453-SI3529DV-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 1278453-SI3529DV-T1-E3
Win Source Part Number: 1278453-SI3529DV-T1- E3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: TrenchFET® Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Logic Level Gate Drain to Source Voltage (Vdss): 40V Current - Continuous Drain (Id) @ 25°C: 2.5A, 1.95A Rds On (Max) @ Id, Vgs: 125mOhm @ 2.2A, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Power - Max: 1.4W Package / Case: SOT-23-6 Thin, TSOT-23-6 Supplier Device Package: 6-TSOP Gate Charge (Qg) (Max) @ Vgs: 7nC @ 10V Input Capacitance (Ciss) (Max) @ Vds: 205pF @ 20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Base Product Number: SI3529 Product Status: Obsolete

Win Source Part Number: 1278453-SI3529DV-T1-E3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Series: TrenchFET®
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Drain to Source Voltage (Vdss): 40V
Current - Continuous Drain (Id) @ 25°C: 2.5A, 1.95A
Rds On (Max) @ Id, Vgs: 125mOhm @ 2.2A, 10V
Vgs(th) (Max) @ Id: 3V @ 250µA
Power - Max: 1.4W
Package / Case: SOT-23-6 Thin, TSOT-23-6
Supplier Device Package: 6-TSOP
Gate Charge (Qg) (Max) @ Vgs: 7nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds: 205pF @ 20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Base Product Number: SI3529
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
40V 2.5A MOSFET Transistor
289-SI3529DV-T1-E3
40V 2.5A MOSFET Transistor 289-SI3529DV-T1-E3
MOSFET N/P-CH 40V 2.5A 6TSOP Product overview: SI3529DV-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 2.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 2.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI3529DV-T1-E3 can be used for catalog matching and distributor lookup.

MOSFET N/P-CH 40V 2.5A 6TSOP Product overview: SI3529DV-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 2.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 2.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI3529DV-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI3529DV-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI3529DV-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI3529DV-T1-E3
MOSFET N/P-CH 40V 2.5A 6TSOP

MOSFET N/P-CH 40V 2.5A 6TSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1278453-SI3529DV-T1-E3 289-SI3529DV-T1-E3 SI3529DV-T1-E3
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 40V 2.5A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel
Unlock Full Specs
to access all available technical data