Manufacturer: Vishay
Win Source Part Number: 1095858-SI3493DV-T1-
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-TSOP
Dimension: SOT-23-6 Thin, TSOT-23-6
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 5.3A (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 32nC @ 4.5V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 27 mOhm @ 7A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
MOSFET P-CH 20V 5.3A 6TSOP Product overview: SI3493DV-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3493DV-T1-GE3 can be used for catalog matching and distributor lookup.
P-Channel 20V 5.3A (Ta) 1.1W (Ta) Surface Mount 6-TSOP
MOSFET P-CH 20V 5.3A 6TSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 1095858-SI3493DV-T1-GE3 | 278-SI3493DV-T1-GE3 | SI3493DV-T1-GE3-ND | SI3493DV-T1-GE3 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3493DV-T1-GE3 | 20V 5.3A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel; P-Channel | P-Channel | ||
| V(BR)DSS | 20 volts | |||
| PD | 1100 milliwatts | 1100 milliwatts |