Vishay Precision Group Transistor Polarity Vishay SI3477DV-T1-GE3.

Description
Transistor Polarity:P Channel; Drain Source Voltage Vds:12V; Continuous Drain Current Id:8A; On Resistance Rds(on):0.014ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:400mV RoHS Compliant: No
Description
Transistor Polarity:P Channel; Drain Source Voltage Vds:12V; Continuous Drain Current Id:8A; On Resistance Rds(on):0.014ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:400mV RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Transistor Polarity Vishay - 15AC0294 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Polarity Vishay
15AC0294
Transistor Polarity Vishay 15AC0294
Transistor Polarity:P Channel; Drain Source Voltage Vds:12V; Continuous Drain Current Id:8A; On Resistance Rds(on):0.014ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:400mV RoHS Compliant: No

Transistor Polarity:P Channel; Drain Source Voltage Vds:12V; Continuous Drain Current Id:8A; On Resistance Rds(on):0.014ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:400mV RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 15AC0294
Product Name Transistor Polarity Vishay
Transistor Type Transistor Polarity Vishay
Unlock Full Specs
to access all available technical data

Similar Products

CSD17578Q3A CSD17578Q3A 30 V N-Channel NexFET? Power MOSFET - CSD17578Q3AT - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON3x3
View Details
7 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807W,135 - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT323; SOT323 SOT323
View Details
7 suppliers
Power - MOSFET (Si/SiC) - Silicon Carbide CoolSiC™ MOSFET - Silicon Carbide MOSFET Discretes - AIMCQ120R040M1T - AIMCQ120R040M1T - Infineon Technologies AG
Specs
Transistor Type MOSFET
Polarity N-Channel; N
Transistor Technology / Material Silicon carbide
View Details
Transistor - 17731553 - Radwell International
Fuji Electric Corp. of America
View Details