Vishay Intertechnology, Inc. 60V 2.2A MOSFET Transistor SI3459DV-T1-E3

Description
MOSFET P-CH 60V 2.2A 6TSOP Product overview: SI3459DV-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3459DV-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 60V 2.2A 6TSOP Product overview: SI3459DV-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3459DV-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 2.2A MOSFET Transistor
278-SI3459DV-T1-E3
60V 2.2A MOSFET Transistor 278-SI3459DV-T1-E3
MOSFET P-CH 60V 2.2A 6TSOP Product overview: SI3459DV-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3459DV-T1-E3 can be used for catalog matching and distributor lookup.

MOSFET P-CH 60V 2.2A 6TSOP Product overview: SI3459DV-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3459DV-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3459DV-T1-E3 - 098983-SI3459DV-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3459DV-T1-E3
098983-SI3459DV-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3459DV-T1-E3 098983-SI3459DV-T1-E3
Manufacturer: Vishay Win Source Part Number: 098983-SI3459DV-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-TSOP Dimension: SOT-23-6 Thin, TSOT-23-6 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 2.2A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA (Min) Max Gate Charge: 14nC @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 220 mOhm @ 2.2A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 098983-SI3459DV-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-TSOP
Dimension: SOT-23-6 Thin, TSOT-23-6
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 2.2A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA (Min)
Max Gate Charge: 14nC @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 220 mOhm @ 2.2A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI3459DV-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI3459DV-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI3459DV-T1-E3
MOSFET P-CH 60V 2.2A 6TSOP

MOSFET P-CH 60V 2.2A 6TSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SI3459DV-T1-E3 098983-SI3459DV-T1-E3 SI3459DV-T1-E3
Product Name 60V 2.2A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3459DV-T1-E3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 2000 milliwatts 2000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) SOT3; SOT23; 6-TSOP SOT23; SOT-23-6 Thin, TSOT-23-6
Unlock Full Specs
to access all available technical data