Vishay Precision Group Channel Type Vishay SI3457CDV-T1-GE3.

Description
Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:5.1A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V; Power Dissipation:3W; No. of Pins:6Pins; MSL:-RoHS Compliant: No
Description
Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:5.1A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V; Power Dissipation:3W; No. of Pins:6Pins; MSL:-RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Channel Type Vishay - 23AC9595 - Newark, An Avnet Company
Chicago, IL, United States
Channel Type Vishay
23AC9595
Channel Type Vishay 23AC9595
Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:5.1A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V; Power Dissipation:3W; No. of Pins:6Pins; MSL:-RoHS Compliant: No

Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:5.1A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V; Power Dissipation:3W; No. of Pins:6Pins; MSL:-RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 23AC9595
Product Name Channel Type Vishay
Package Type TO-3
Unlock Full Specs
to access all available technical data

Similar Products

DC - 25 GHz, 10 Watt, 28 V GaN RF Transistor - TGF2936 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 94-2310 - Shenzhen Shengyu Electronics Technology Limited
Specs
Transistor Type MOSFET
Package Type -55degC ~ 175degC (TJ)
View Details
Specs
Transistor Type MOSFET
View Details