Vishay Intertechnology, Inc. SMD 30V 5.1A MOSFET Transistor SI3457CDV-T1-E3

Description
P-CH MOSFET 30V 5.1A 74mR TSOP Surface Mount Product overview: SI3457CDV-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 5.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 5.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3457CDV-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
P-CH MOSFET 30V 5.1A 74mR TSOP Surface Mount Product overview: SI3457CDV-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 5.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 5.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3457CDV-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 30V 5.1A MOSFET Transistor
278-SI3457CDV-T1-E3
SMD 30V 5.1A MOSFET Transistor 278-SI3457CDV-T1-E3
P-CH MOSFET 30V 5.1A 74mR TSOP Surface Mount Product overview: SI3457CDV-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 5.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 5.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3457CDV-T1-E3 can be used for catalog matching and distributor lookup.

P-CH MOSFET 30V 5.1A 74mR TSOP Surface Mount Product overview: SI3457CDV-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 5.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 5.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3457CDV-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI3457CDV-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI3457CDV-T1-E3TR-ND
Single FETs, MOSFETs SI3457CDV-T1-E3TR-ND
P-Channel 30V 5.1A (Tc) 3W (Tc) Surface Mount 6-TSOP

P-Channel 30V 5.1A (Tc) 3W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
Single FETs, MOSFETs - SI3457CDV-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI3457CDV-T1-E3CT-ND
Single FETs, MOSFETs SI3457CDV-T1-E3CT-ND
P-Channel 30V 5.1A (Tc) 3W (Tc) Surface Mount 6-TSOP

P-Channel 30V 5.1A (Tc) 3W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
Single FETs, MOSFETs - SI3457CDV-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI3457CDV-T1-E3DKR-ND
Single FETs, MOSFETs SI3457CDV-T1-E3DKR-ND
P-Channel 30V 5.1A (Tc) 3W (Tc) Surface Mount 6-TSOP

P-Channel 30V 5.1A (Tc) 3W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3457CDV-T1-E3 - 064451-SI3457CDV-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3457CDV-T1-E3
064451-SI3457CDV-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3457CDV-T1-E3 064451-SI3457CDV-T1-E3
Manufacturer: Vishay Win Source Part Number: 064451-SI3457CDV-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2W (Ta), 3W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-TSOP Dimension: SOT-23-6 Thin, TSOT-23-6 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 5.1A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 15nC @ 10V Max Input Capacitance: 450pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 74 mOhm @ 4.1A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 064451-SI3457CDV-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2W (Ta), 3W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-TSOP
Dimension: SOT-23-6 Thin, TSOT-23-6
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 5.1A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 15nC @ 10V
Max Input Capacitance: 450pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 74 mOhm @ 4.1A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI3457CDV-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI3457CDV-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI3457CDV-T1-E3
MOSFET P-CH 30V 5.1A 6TSOP

MOSFET P-CH 30V 5.1A 6TSOP

Supplier's Site
Sheung Wan, Hong Kong
MOSFET -30V Vds 20V Vgs TSOP-6

MOSFET -30V Vds 20V Vgs TSOP-6

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SI3457CDV-T1-E3 SI3457CDV-T1-E3TR-ND 064451-SI3457CDV-T1-E3 SI3457CDV-T1-E3 SI3457CDV-T1-E3
Product Name SMD 30V 5.1A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3457CDV-T1-E3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel P-Channel; P-Channel
PD 3000 milliwatts 2000 to 3000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

60V 300MA SOT23 MOSFET Transistor - 278-2N7002H6327XTSA2 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
View Details
7 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1317T - 855026-2SA1317T - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details