Vishay Intertechnology, Inc. Single FETs, MOSFETs SI3456BDV-T1-GE3

Description
N-Channel 30V 4.5A (Ta) 1.1W (Ta) Surface Mount 6-TSOP
Request a Quote Datasheet
Description
N-Channel 30V 4.5A (Ta) 1.1W (Ta) Surface Mount 6-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI3456BDV-T1-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI3456BDV-T1-GE3-ND
Single FETs, MOSFETs SI3456BDV-T1-GE3-ND
N-Channel 30V 4.5A (Ta) 1.1W (Ta) Surface Mount 6-TSOP

N-Channel 30V 4.5A (Ta) 1.1W (Ta) Surface Mount 6-TSOP

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3456BDV-T1-GE3 - 064447-SI3456BDV-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3456BDV-T1-GE3
064447-SI3456BDV-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3456BDV-T1-GE3 064447-SI3456BDV-T1-GE3
Manufacturer: Vishay Win Source Part Number: 064447-SI3456BDV-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.1W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-TSOP Dimension: SOT-23-6 Thin, TSOT-23-6 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 4.5A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 13nC @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 35 mOhm @ 6A, 10V Alternative Parts (Cross-Reference): FDC653N_Q; FDC653N_F095; AO6424A; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 064447-SI3456BDV-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-TSOP
Dimension: SOT-23-6 Thin, TSOT-23-6
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 4.5A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 13nC @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 35 mOhm @ 6A, 10V
Alternative Parts (Cross-Reference): FDC653N_Q; FDC653N_F095; AO6424A;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
30V 4.5A MOSFET Transistor
278-SI3456BDV-T1-GE3
30V 4.5A MOSFET Transistor 278-SI3456BDV-T1-GE3
MOSFET N-CH 30V 4.5A 6TSOP Product overview: SI3456BDV-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3456BDV-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 4.5A 6TSOP Product overview: SI3456BDV-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3456BDV-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI3456BDV-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI3456BDV-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI3456BDV-T1-GE3
MOSFET N-CH 30V 4.5A 6TSOP

MOSFET N-CH 30V 4.5A 6TSOP

Supplier's Site
MOSFET 30V 6.0A 2.0W 35mohm @ 10V - 880-SI3456BDV-T1-GE3 - Utmel Electronic Limited
Hong Kong, China
MOSFET 30V 6.0A 2.0W 35mohm @ 10V
880-SI3456BDV-T1-GE3
MOSFET 30V 6.0A 2.0W 35mohm @ 10V 880-SI3456BDV-T1-GE3
MOSFET 30V 6.0A 2.0W 35mohm @ 10V

MOSFET 30V 6.0A 2.0W 35mohm @ 10V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number SI3456BDV-T1-GE3-ND 064447-SI3456BDV-T1-GE3 278-SI3456BDV-T1-GE3 SI3456BDV-T1-GE3 880-SI3456BDV-T1-GE3
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3456BDV-T1-GE3 30V 4.5A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET 30V 6.0A 2.0W 35mohm @ 10V
Polarity N-Channel N-Channel; N-Channel
Package Type SOT23; SOT-23-6 Thin, TSOT-23-6 SOT3; SOT23; 6-TSOP Tape & Reel (TR) SOT23; SOT-23-6 Thin, TSOT-23-6
V(BR)DSS 30 volts 30 volts
PD 1100 milliwatts 1100 milliwatts 1100 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 40 Watt Discrete Power GaN on SiC HEMT - TGF2955 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.2 dB
View Details
GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single IGBTs - 448-AIKW40N65DH5XKSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-3
Packing Method Tube
View Details
5 suppliers