Manufacturer: Vishay
Win Source Part Number: 1248947-SI3455ADV-T1
Series: TrenchFET
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: SOT-23-6 Thin, TSOT-23-6
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 2.7A (Ta)
Part Status: Obsolete(EOL)
Family Name: Si3455ADV
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 6-TSOP
Channel Type Type: P
Drain Source Voltage: 30V
Vgs(th) (Maximum) @ Id: 3V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 13nC @ 10V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 1.14W (Ta)
Rds On (Maximum) @ Id, Vgs: 100 mOhm @ 3.5A, 10V
Alternative Parts (Cross-Reference): STT3P2UH7; MCH6331-TL-H; RSL020P03;
Introduction Date: April 19, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
P-CH MOSFET 30V 2.7A 100mR TSOP Surface Mount Product overview: SI3455ADV-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 2.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 2.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3455ADV-T1-E3 can be used for catalog matching and distributor lookup.
MOSFET P-CH 30V 2.7A 6TSOP
MOSFET P-CH 30V 2.7A 6TSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1248947-SI3455ADV-T1-E3 | 278-SI3455ADV-T1-E3 | SI3455ADV-T1-E3 | SI3455ADV-T1-E3 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3455ADV-T1-E3 | SMD 30V 2.7A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| PD | 1140 milliwatts | 1140 milliwatts | 1140 milliwatts | |
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |
| Package Type | SOT3; SOT23 | SOT23; SOT-23-6 Thin, TSOT-23-6 | SOT23; SOT-23-6 Thin, TSOT-23-6 | |
| Packing Method | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |