Vishay Precision Group -20V 4.7A MOSFET Transistor SI3443CDV-T1-GE3

Description
P-CH JFET, -20V, 4.7A, 60mR, TSOP, Small Signal Product overview: SI3443CDV-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -20V, 4.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, 4.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3443CDV-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
P-CH JFET, -20V, 4.7A, 60mR, TSOP, Small Signal Product overview: SI3443CDV-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -20V, 4.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, 4.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3443CDV-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
-20V 4.7A MOSFET Transistor
278-SI3443CDV-T1-GE3
-20V 4.7A MOSFET Transistor 278-SI3443CDV-T1-GE3
P-CH JFET, -20V, 4.7A, 60mR, TSOP, Small Signal Product overview: SI3443CDV-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -20V, 4.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, 4.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3443CDV-T1-GE3 can be used for catalog matching and distributor lookup.

P-CH JFET, -20V, 4.7A, 60mR, TSOP, Small Signal Product overview: SI3443CDV-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -20V, 4.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, 4.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3443CDV-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI3443CDV-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI3443CDV-T1-GE3TR-ND
Single FETs, MOSFETs SI3443CDV-T1-GE3TR-ND
P-Channel 20V 5.97A (Tc) 2W (Ta), 3.2W (Tc) Surface Mount 6-TSOP

P-Channel 20V 5.97A (Tc) 2W (Ta), 3.2W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
Single FETs, MOSFETs - SI3443CDV-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI3443CDV-T1-GE3DKR-ND
Single FETs, MOSFETs SI3443CDV-T1-GE3DKR-ND
P-Channel 20V 5.97A (Tc) 2W (Ta), 3.2W (Tc) Surface Mount 6-TSOP

P-Channel 20V 5.97A (Tc) 2W (Ta), 3.2W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
Single FETs, MOSFETs - SI3443CDV-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI3443CDV-T1-GE3CT-ND
Single FETs, MOSFETs SI3443CDV-T1-GE3CT-ND
P-Channel 20V 5.97A (Tc) 2W (Ta), 3.2W (Tc) Surface Mount 6-TSOP

P-Channel 20V 5.97A (Tc) 2W (Ta), 3.2W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3443CDV-T1-GE3 - 028426-SI3443CDV-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3443CDV-T1-GE3
028426-SI3443CDV-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3443CDV-T1-GE3 028426-SI3443CDV-T1-GE3
Manufacturer: Vishay Win Source Part Number: 028426-SI3443CDV-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2W (Ta), 3.2W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-TSOP Dimension: SOT-23-6 Thin, TSOT-23-6 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 5.97A (Tc) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 12.4nC @ 5V Max Input Capacitance: 610pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 60 mOhm @ 4.7A, 4.5V Alternative Parts (Cross-Reference): IRLMS6802TRPBF; RTQ040P02; RTQ040P02TR; SI3443CDV-T1-GE3; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management, Portable Devices

Manufacturer: Vishay
Win Source Part Number: 028426-SI3443CDV-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2W (Ta), 3.2W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-TSOP
Dimension: SOT-23-6 Thin, TSOT-23-6
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 5.97A (Tc)
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 12.4nC @ 5V
Max Input Capacitance: 610pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 60 mOhm @ 4.7A, 4.5V
Alternative Parts (Cross-Reference): IRLMS6802TRPBF; RTQ040P02; RTQ040P02TR; SI3443CDV-T1-GE3;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Power Management, Portable Devices

Buy Now Datasheet
Single FETs, MOSFETs - SI3443CDV-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI3443CDV-T1-GE3
Single FETs, MOSFETs SI3443CDV-T1-GE3
MOSFET P-CH 20V 5.97A 6TSOP

MOSFET P-CH 20V 5.97A 6TSOP

Supplier's Site Datasheet
MOSFET -20V Vds 12V Vgs TSOP-6

MOSFET -20V Vds 12V Vgs TSOP-6

Buy Now Datasheet
Mosfet, P Channel, 20V, 5.97A, Tsop6; Channel Type Vishay - 55R1913 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Channel, 20V, 5.97A, Tsop6; Channel Type Vishay
55R1913
Mosfet, P Channel, 20V, 5.97A, Tsop6; Channel Type Vishay 55R1913
MOSFET, P CHANNEL, 20V, 5.97A, TSOP6; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:5.97A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:600mV RoHS Compliant: Yes

MOSFET, P CHANNEL, 20V, 5.97A, TSOP6; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:5.97A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:600mV RoHS Compliant: Yes

Supplier's Site
P Channel Mosfet, Full Reel; Channel Type Vishay - 15R4932 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, Full Reel; Channel Type Vishay
15R4932
P Channel Mosfet, Full Reel; Channel Type Vishay 15R4932
P CHANNEL MOSFET, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:4.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:600mV RoHS Compliant: Yes

P CHANNEL MOSFET, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:4.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:600mV RoHS Compliant: Yes

Supplier's Site Datasheet
P-Channel 20-V (D-S) Mosfet Vishay - 26AK9919 - Newark, An Avnet Company
Chicago, IL, United States
P-Channel 20-V (D-S) Mosfet Vishay
26AK9919
P-Channel 20-V (D-S) Mosfet Vishay 26AK9919
P-CHANNEL 20-V (D-S) MOSFET

P-CHANNEL 20-V (D-S) MOSFET

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI3443CDV-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI3443CDV-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI3443CDV-T1-GE3
MOSFET P-CH 20V 5.97A 6TSOP

MOSFET P-CH 20V 5.97A 6TSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SI3443CDV-T1-GE3 SI3443CDV-T1-GE3TR-ND 028426-SI3443CDV-T1-GE3 SI3443CDV-T1-GE3 SI3443CDV-T1-GE3 55R1913 15R4932 26AK9919 SI3443CDV-T1-GE3
Product Name -20V 4.7A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3443CDV-T1-GE3 Single FETs, MOSFETs MOSFET Mosfet, P Channel, 20V, 5.97A, Tsop6; Channel Type Vishay P Channel Mosfet, Full Reel; Channel Type Vishay P-Channel 20-V (D-S) Mosfet Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel
PD 3200 milliwatts 2000 to 3200 milliwatts 2000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT23; SOT-23-6 Thin, TSOT-23-6 SOT3; SOT23; 6-TSOP SOT23; SOT-23-6 Thin, TSOT-23-6 TO-3 TO-3 TO-3 SOT23; SOT-23-6 Thin, TSOT-23-6
Unlock Full Specs
to access all available technical data