Vishay Precision Group 20V 8A MOSFET Transistor SI3442CDV-T1-GE3

Description
MOSFET N-CH 20V 8A 6TSOP Product overview: SI3442CDV-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3442CDV-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 20V 8A 6TSOP Product overview: SI3442CDV-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3442CDV-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 8A MOSFET Transistor
278-SI3442CDV-T1-GE3
20V 8A MOSFET Transistor 278-SI3442CDV-T1-GE3
MOSFET N-CH 20V 8A 6TSOP Product overview: SI3442CDV-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3442CDV-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 8A 6TSOP Product overview: SI3442CDV-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3442CDV-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3442CDV-T1-GE3 - 1095827-SI3442CDV-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3442CDV-T1-GE3
1095827-SI3442CDV-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3442CDV-T1-GE3 1095827-SI3442CDV-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1095827-SI3442CDV-T1 -GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.7W (Ta), 2.7W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-TSOP Dimension: SOT-23-6 Thin, TSOT-23-6 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 8A (Tc) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 14nC @ 10V Max Input Capacitance: 335pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 27 mOhm @ 6.5A, 10V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1095827-SI3442CDV-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.7W (Ta), 2.7W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-TSOP
Dimension: SOT-23-6 Thin, TSOT-23-6
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 8A (Tc)
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 14nC @ 10V
Max Input Capacitance: 335pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 27 mOhm @ 6.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - SI3442CDV-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI3442CDV-T1-GE3TR-ND
Single FETs, MOSFETs SI3442CDV-T1-GE3TR-ND
N-Channel 20V 8A (Tc) 1.7W (Ta), 2.7W (Tc) Surface Mount 6-TSOP

N-Channel 20V 8A (Tc) 1.7W (Ta), 2.7W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
VISHAY - SI3442CDV-T1-GE3 - MOSFET, N-CH, 20V, 6-TSOP - 880-SI3442CDV-T1-GE3 - Utmel Electronic Limited
Hong Kong, China
VISHAY - SI3442CDV-T1-GE3 - MOSFET, N-CH, 20V, 6-TSOP
880-SI3442CDV-T1-GE3
VISHAY - SI3442CDV-T1-GE3 - MOSFET, N-CH, 20V, 6-TSOP 880-SI3442CDV-T1-GE3
VISHAY - SI3442CDV-T1-GE3 - MOSFET, N-CH, 20V, 6-TSOP

VISHAY - SI3442CDV-T1-GE3 - MOSFET, N-CH, 20V, 6-TSOP

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI3442CDV-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI3442CDV-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI3442CDV-T1-GE3
MOSFET N-CH 20V 8A 6TSOP

MOSFET N-CH 20V 8A 6TSOP

Supplier's Site
Single FETs, MOSFETs - SI3442CDV-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI3442CDV-T1-GE3
Single FETs, MOSFETs SI3442CDV-T1-GE3
MOSFET N-CH 20V 8A 6TSOP

MOSFET N-CH 20V 8A 6TSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SI3442CDV-T1-GE3 1095827-SI3442CDV-T1-GE3 SI3442CDV-T1-GE3TR-ND 880-SI3442CDV-T1-GE3 SI3442CDV-T1-GE3 SI3442CDV-T1-GE3
Product Name 20V 8A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3442CDV-T1-GE3 Single FETs, MOSFETs VISHAY - SI3442CDV-T1-GE3 - MOSFET, N-CH, 20V, 6-TSOP Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
PD 1700 milliwatts 1700 to 2700 milliwatts 1700 milliwatts 1700 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) SOT3; SOT23; 6-TSOP SOT23; SOT-23-6 Thin, TSOT-23-6 SOT23; SOT-23-6 Thin, TSOT-23-6 SOT23; SOT-23-6 Thin, TSOT-23-6
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Polarity N-Channel; N-Channel N-Channel N-Channel; N-Channel
Unlock Full Specs
to access all available technical data