Vishay Intertechnology, Inc. Single FETs, MOSFETs SI3442BDV-T1-E3

Description
N-Channel 20V 3A (Ta) 860mW (Ta) Surface Mount 6-TSOP
Request a Quote Datasheet
Description
N-Channel 20V 3A (Ta) 860mW (Ta) Surface Mount 6-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI3442BDV-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI3442BDV-T1-E3DKR-ND
Single FETs, MOSFETs SI3442BDV-T1-E3DKR-ND
N-Channel 20V 3A (Ta) 860mW (Ta) Surface Mount 6-TSOP

N-Channel 20V 3A (Ta) 860mW (Ta) Surface Mount 6-TSOP

Buy Now Datasheet
Single FETs, MOSFETs - SI3442BDV-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI3442BDV-T1-E3CT-ND
Single FETs, MOSFETs SI3442BDV-T1-E3CT-ND
N-Channel 20V 3A (Ta) 860mW (Ta) Surface Mount 6-TSOP

N-Channel 20V 3A (Ta) 860mW (Ta) Surface Mount 6-TSOP

Buy Now Datasheet
Single FETs, MOSFETs - SI3442BDV-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI3442BDV-T1-E3TR-ND
Single FETs, MOSFETs SI3442BDV-T1-E3TR-ND
N-Channel 20V 3A (Ta) 860mW (Ta) Surface Mount 6-TSOP

N-Channel 20V 3A (Ta) 860mW (Ta) Surface Mount 6-TSOP

Buy Now Datasheet
Singapore, Singapore
N-Channel 20V 3A MOSFET Transistor
278-SI3442BDV-T1-E3
N-Channel 20V 3A MOSFET Transistor 278-SI3442BDV-T1-E3
N-Channel MOSFET, 20V, 3A, 57mR Rds On, TSOP-6 Product overview: SI3442BDV-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3442BDV-T1-E3 can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 20V, 3A, 57mR Rds On, TSOP-6 Product overview: SI3442BDV-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3442BDV-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3442BDV-T1-E3 - 028424-SI3442BDV-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3442BDV-T1-E3
028424-SI3442BDV-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3442BDV-T1-E3 028424-SI3442BDV-T1-E3
Manufacturer: Vishay Win Source Part Number: 028424-SI3442BDV-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 860mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-TSOP Dimension: SOT-23-6 Thin, TSOT-23-6 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 3A (Ta) Gate-Source Threshold Voltage: 1.8V @ 250μA Max Gate Charge: 5nC @ 4.5V Max Input Capacitance: 295pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 57 mOhm @ 4A, 4.5V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 028424-SI3442BDV-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 860mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-TSOP
Dimension: SOT-23-6 Thin, TSOT-23-6
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 3A (Ta)
Gate-Source Threshold Voltage: 1.8V @ 250μA
Max Gate Charge: 5nC @ 4.5V
Max Input Capacitance: 295pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 57 mOhm @ 4A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 20V 3A

MOSFET 20V 3A

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI3442BDV-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI3442BDV-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI3442BDV-T1-E3
MOSFET N-CH 20V 3A 6TSOP

MOSFET N-CH 20V 3A 6TSOP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SI3442BDV-T1-E3DKR-ND 278-SI3442BDV-T1-E3 028424-SI3442BDV-T1-E3 SI3442BDV-T1-E3 SI3442BDV-T1-E3
Product Name Single FETs, MOSFETs N-Channel 20V 3A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3442BDV-T1-E3 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type SOT23; SOT-23-6 Thin, TSOT-23-6 SOT3; SOT23; 6-TSOP SOT23; SOT-23-6 Thin, TSOT-23-6
PD 860 milliwatts 860 milliwatts
Unlock Full Specs
to access all available technical data