Vishay Precision Group Single FETs, MOSFETs SI3437DV-T1-GE3

Description
P-Channel 150V 1.4A (Tc) 2W (Ta), 3.2W (Tc) Surface Mount 6-TSOP
Request a Quote Datasheet
Description
P-Channel 150V 1.4A (Tc) 2W (Ta), 3.2W (Tc) Surface Mount 6-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI3437DV-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI3437DV-T1-GE3TR-ND
Single FETs, MOSFETs SI3437DV-T1-GE3TR-ND
P-Channel 150V 1.4A (Tc) 2W (Ta), 3.2W (Tc) Surface Mount 6-TSOP

P-Channel 150V 1.4A (Tc) 2W (Ta), 3.2W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
Single FETs, MOSFETs - SI3437DV-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI3437DV-T1-GE3CT-ND
Single FETs, MOSFETs SI3437DV-T1-GE3CT-ND
P-Channel 150V 1.4A (Tc) 2W (Ta), 3.2W (Tc) Surface Mount 6-TSOP

P-Channel 150V 1.4A (Tc) 2W (Ta), 3.2W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
Single FETs, MOSFETs - SI3437DV-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI3437DV-T1-GE3DKR-ND
Single FETs, MOSFETs SI3437DV-T1-GE3DKR-ND
P-Channel 150V 1.4A (Tc) 2W (Ta), 3.2W (Tc) Surface Mount 6-TSOP

P-Channel 150V 1.4A (Tc) 2W (Ta), 3.2W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
Singapore, Singapore
150V 1.1A MOSFET Transistor
278-SI3437DV-T1-GE3
150V 1.1A MOSFET Transistor 278-SI3437DV-T1-GE3
P-CH JFET, 150V, 1.1A, 750mR, TSOP, Small Signal Product overview: SI3437DV-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 1.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 1.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3437DV-T1-GE3 can be used for catalog matching and distributor lookup.

P-CH JFET, 150V, 1.1A, 750mR, TSOP, Small Signal Product overview: SI3437DV-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 1.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 1.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3437DV-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 2567351P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567351P
MOSFETs 2567351P
P-Ch MOSFET TSOP-6 150V 750mohm @ 10V

P-Ch MOSFET TSOP-6 150V 750mohm @ 10V

Supplier's Site
MOSFETs - 2567351 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567351
MOSFETs 2567351
P-Ch MOSFET TSOP-6 150V 750mohm @ 10V

P-Ch MOSFET TSOP-6 150V 750mohm @ 10V

Supplier's Site
MOSFETs - 2567350 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567350
MOSFETs 2567350
P-Ch MOSFET TSOP-6 150V 750mohm @ 10V

P-Ch MOSFET TSOP-6 150V 750mohm @ 10V

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3437DV-T1-GE3 - 028420-SI3437DV-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3437DV-T1-GE3
028420-SI3437DV-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3437DV-T1-GE3 028420-SI3437DV-T1-GE3
Manufacturer: Vishay Win Source Part Number: 028420-SI3437DV-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2W (Ta), 3.2W (Tc) Family Name: Si3437DV Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-TSOP Dimension: SOT-23-6 Thin, TSOT-23-6 Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 1.4A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 19nC @ 10V Max Input Capacitance: 510pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 750 mOhm @ 1.4A, 10V Introduction Date: November 15, 2006 ECCN: EAR99 Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 028420-SI3437DV-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2W (Ta), 3.2W (Tc)
Family Name: Si3437DV
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-TSOP
Dimension: SOT-23-6 Thin, TSOT-23-6
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 1.4A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 19nC @ 10V
Max Input Capacitance: 510pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 750 mOhm @ 1.4A, 10V
Introduction Date: November 15, 2006
ECCN: EAR99
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MOSFET P-CH 150V 1.4A 6-TSOP - 880-SI3437DV-T1-GE3 - Utmel Electronic Limited
Hong Kong, China
MOSFET P-CH 150V 1.4A 6-TSOP
880-SI3437DV-T1-GE3
MOSFET P-CH 150V 1.4A 6-TSOP 880-SI3437DV-T1-GE3
MOSFET P-CH 150V 1.4A 6-TSOP

MOSFET P-CH 150V 1.4A 6-TSOP

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI3437DV-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI3437DV-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI3437DV-T1-GE3
MOSFET P-CH 150V 1.4A 6TSOP

MOSFET P-CH 150V 1.4A 6TSOP

Supplier's Site
Single FETs, MOSFETs - SI3437DV-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI3437DV-T1-GE3
Single FETs, MOSFETs SI3437DV-T1-GE3
MOSFET P-CH 150V 1.4A 6TSOP

MOSFET P-CH 150V 1.4A 6TSOP

Supplier's Site Datasheet
Mosfet, P Channel, -150V, -1.4A, Tsop-6; Channel Type Vishay - 09X6426 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Channel, -150V, -1.4A, Tsop-6; Channel Type Vishay
09X6426
Mosfet, P Channel, -150V, -1.4A, Tsop-6; Channel Type Vishay 09X6426
MOSFET, P CHANNEL, -150V, -1.4A, TSOP-6; Channel Type:P Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:1.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

MOSFET, P CHANNEL, -150V, -1.4A, TSOP-6; Channel Type:P Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:1.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, P Channel, -150V, -1.4A, Tsop-6, Full Reel; Channel Type Vishay - 15R4928 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Channel, -150V, -1.4A, Tsop-6, Full Reel; Channel Type Vishay
15R4928
Mosfet, P Channel, -150V, -1.4A, Tsop-6, Full Reel; Channel Type Vishay 15R4928
MOSFET, P CHANNEL, -150V, -1.4A, TSOP-6, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:1.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:3.2W RoHS Compliant: Yes

MOSFET, P CHANNEL, -150V, -1.4A, TSOP-6, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:1.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:3.2W RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
SI3437DV-T1-GE3
Triode/MOS Tube/Transistor >> MOSFETs SI3437DV-T1-GE3
TSOP-6-1.5mm MOSFETs ROHS

TSOP-6-1.5mm MOSFETs ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET -150V Vds 20V Vgs TSOP-6

MOSFET -150V Vds 20V Vgs TSOP-6

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SI3437DV-T1-GE3TR-ND 278-SI3437DV-T1-GE3 2567351P 028420-SI3437DV-T1-GE3 880-SI3437DV-T1-GE3 SI3437DV-T1-GE3 SI3437DV-T1-GE3 09X6426 15R4928 SI3437DV-T1-GE3 SI3437DV-T1-GE3
Product Name Single FETs, MOSFETs 150V 1.1A MOSFET Transistor MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3437DV-T1-GE3 MOSFET P-CH 150V 1.4A 6-TSOP Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, P Channel, -150V, -1.4A, Tsop-6; Channel Type Vishay Mosfet, P Channel, -150V, -1.4A, Tsop-6, Full Reel; Channel Type Vishay Triode/MOS Tube/Transistor >> MOSFETs MOSFET
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel; P-Channel P-Channel P-Channel
Package Type SOT23; SOT-23-6 Thin, TSOT-23-6 TSOP-6 SOT3; SOT23; 6-TSOP SOT23; SOT-23-6 Thin, TSOT-23-6 SOT23; SOT-23-6 Thin, TSOT-23-6 TO-3 TO-3
PD 3200 milliwatts 2000 to 3200 milliwatts 2000 milliwatts 2000 milliwatts 3200 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 150 volts -150 volts 150 volts
Unlock Full Specs
to access all available technical data