Vishay Precision Group Single FETs, MOSFETs SI3437DV-T1-E3

Description
P-Channel 150V 1.4A (Tc) 2W (Ta), 3.2W (Tc) Surface Mount 6-TSOP
Request a Quote Datasheet
Description
P-Channel 150V 1.4A (Tc) 2W (Ta), 3.2W (Tc) Surface Mount 6-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI3437DV-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI3437DV-T1-E3CT-ND
Single FETs, MOSFETs SI3437DV-T1-E3CT-ND
P-Channel 150V 1.4A (Tc) 2W (Ta), 3.2W (Tc) Surface Mount 6-TSOP

P-Channel 150V 1.4A (Tc) 2W (Ta), 3.2W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
Single FETs, MOSFETs - SI3437DV-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI3437DV-T1-E3TR-ND
Single FETs, MOSFETs SI3437DV-T1-E3TR-ND
P-Channel 150V 1.4A (Tc) 2W (Ta), 3.2W (Tc) Surface Mount 6-TSOP

P-Channel 150V 1.4A (Tc) 2W (Ta), 3.2W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
Single FETs, MOSFETs - SI3437DV-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI3437DV-T1-E3DKR-ND
Single FETs, MOSFETs SI3437DV-T1-E3DKR-ND
P-Channel 150V 1.4A (Tc) 2W (Ta), 3.2W (Tc) Surface Mount 6-TSOP

P-Channel 150V 1.4A (Tc) 2W (Ta), 3.2W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3437DV-T1-E3 - 1095825-SI3437DV-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3437DV-T1-E3
1095825-SI3437DV-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3437DV-T1-E3 1095825-SI3437DV-T1-E3
Manufacturer: Vishay Win Source Part Number: 1095825-SI3437DV-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2W (Ta), 3.2W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-TSOP Dimension: SOT-23-6 Thin, TSOT-23-6 Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 1.4A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 19nC @ 10V Max Input Capacitance: 510pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 750 mOhm @ 1.4A, 10V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1095825-SI3437DV-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2W (Ta), 3.2W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-TSOP
Dimension: SOT-23-6 Thin, TSOT-23-6
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 1.4A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 19nC @ 10V
Max Input Capacitance: 510pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 750 mOhm @ 1.4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD 150V 1.1A MOSFET Transistor
278-SI3437DV-T1-E3
SMD 150V 1.1A MOSFET Transistor 278-SI3437DV-T1-E3
P-CH MOSFET 150V 1.1A 750mR TSOP Surface Mount Product overview: SI3437DV-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150V, 1.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 150V, 1.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3437DV-T1-E3 can be used for catalog matching and distributor lookup.

P-CH MOSFET 150V 1.1A 750mR TSOP Surface Mount Product overview: SI3437DV-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150V, 1.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 150V, 1.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3437DV-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET -150V Vds 20V Vgs TSOP-6

MOSFET -150V Vds 20V Vgs TSOP-6

Buy Now Datasheet
Single FETs, MOSFETs - SI3437DV-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI3437DV-T1-E3
Single FETs, MOSFETs SI3437DV-T1-E3
MOSFET P-CH 150V 1.4A 6TSOP

MOSFET P-CH 150V 1.4A 6TSOP

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI3437DV-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI3437DV-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI3437DV-T1-E3
MOSFET P-CH 150V 1.4A 6TSOP

MOSFET P-CH 150V 1.4A 6TSOP

Supplier's Site
Mosfet, P Channel, -150V, -1.4A, Tsop-6; Channel Type Vishay - 09X6425 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Channel, -150V, -1.4A, Tsop-6; Channel Type Vishay
09X6425
Mosfet, P Channel, -150V, -1.4A, Tsop-6; Channel Type Vishay 09X6425
MOSFET, P CHANNEL, -150V, -1.4A, TSOP-6; Channel Type:P Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:1.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, P CHANNEL, -150V, -1.4A, TSOP-6; Channel Type:P Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:1.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet
P Channel Mosfet, -150V, 1.4A, Tsop, Full Reel; Channel Type Vishay - 75M5448 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -150V, 1.4A, Tsop, Full Reel; Channel Type Vishay
75M5448
P Channel Mosfet, -150V, 1.4A, Tsop, Full Reel; Channel Type Vishay 75M5448
P CHANNEL MOSFET, -150V, 1.4A, TSOP, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:1.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:3.2W RoHS Compliant: Yes

P CHANNEL MOSFET, -150V, 1.4A, TSOP, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:1.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:3.2W RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SI3437DV-T1-E3CT-ND 1095825-SI3437DV-T1-E3 278-SI3437DV-T1-E3 SI3437DV-T1-E3 SI3437DV-T1-E3 SI3437DV-T1-E3 09X6425 75M5448
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3437DV-T1-E3 SMD 150V 1.1A MOSFET Transistor MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P Channel, -150V, -1.4A, Tsop-6; Channel Type Vishay P Channel Mosfet, -150V, 1.4A, Tsop, Full Reel; Channel Type Vishay
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel
Package Type SOT23; SOT-23-6 Thin, TSOT-23-6 SOT3; SOT23; 6-TSOP SOT23; SOT-23-6 Thin, TSOT-23-6 SOT23; SOT-23-6 Thin, TSOT-23-6 TO-3 TO-3
V(BR)DSS 150 volts 150 volts
PD 2000 to 3200 milliwatts 3200 milliwatts 2000 milliwatts 3200 milliwatts
Unlock Full Specs
to access all available technical data