Vishay Intertechnology, Inc. Single FETs, MOSFETs SI3424CDV-T1-GE3

Description
N-Channel 30V 8A (Tc) 3.6W (Tc) Surface Mount 6-TSOP
Request a Quote Datasheet
Description
N-Channel 30V 8A (Tc) 3.6W (Tc) Surface Mount 6-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI3424CDV-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI3424CDV-T1-GE3DKR-ND
Single FETs, MOSFETs SI3424CDV-T1-GE3DKR-ND
N-Channel 30V 8A (Tc) 3.6W (Tc) Surface Mount 6-TSOP

N-Channel 30V 8A (Tc) 3.6W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
Single FETs, MOSFETs - SI3424CDV-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI3424CDV-T1-GE3TR-ND
Single FETs, MOSFETs SI3424CDV-T1-GE3TR-ND
N-Channel 30V 8A (Tc) 3.6W (Tc) Surface Mount 6-TSOP

N-Channel 30V 8A (Tc) 3.6W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
Single FETs, MOSFETs - SI3424CDV-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI3424CDV-T1-GE3CT-ND
Single FETs, MOSFETs SI3424CDV-T1-GE3CT-ND
N-Channel 30V 8A (Tc) 3.6W (Tc) Surface Mount 6-TSOP

N-Channel 30V 8A (Tc) 3.6W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
Singapore, Singapore
N-Channel 30V 8A MOSFET Transistor
278-SI3424CDV-T1-GE3
N-Channel 30V 8A MOSFET Transistor 278-SI3424CDV-T1-GE3
N-Channel MOSFET 30V 8A 26mR TSOP-6 Product overview: SI3424CDV-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3424CDV-T1-GE3 can be used for catalog matching and distributor lookup.

N-Channel MOSFET 30V 8A 26mR TSOP-6 Product overview: SI3424CDV-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3424CDV-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3424CDV-T1-GE3 - 064440-SI3424CDV-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3424CDV-T1-GE3
064440-SI3424CDV-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3424CDV-T1-GE3 064440-SI3424CDV-T1-GE3
Manufacturer: Vishay Win Source Part Number: 064440-SI3424CDV-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2W (Ta), 3.6W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-TSOP Dimension: SOT-23-6 Thin, TSOT-23-6 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 8A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 12.5nC @ 10V Max Input Capacitance: 405pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 26 mOhm @ 7.2A, 10V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 064440-SI3424CDV-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2W (Ta), 3.6W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-TSOP
Dimension: SOT-23-6 Thin, TSOT-23-6
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 8A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 12.5nC @ 10V
Max Input Capacitance: 405pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 26 mOhm @ 7.2A, 10V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Mosfet, N-Ch, 30V, 8A, Tsop Rohs Compliant Vishay - 57AJ0433 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 8A, Tsop Rohs Compliant Vishay
57AJ0433
Mosfet, N-Ch, 30V, 8A, Tsop Rohs Compliant Vishay 57AJ0433
MOSFET, N-CH, 30V, 8A, TSOP ROHS COMPLIANT: YES

MOSFET, N-CH, 30V, 8A, TSOP ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI3424CDV-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI3424CDV-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI3424CDV-T1-GE3
MOSFET N-CH 30V 8A 6TSOP

MOSFET N-CH 30V 8A 6TSOP

Supplier's Site
Single FETs, MOSFETs - SI3424CDV-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI3424CDV-T1-GE3
Single FETs, MOSFETs SI3424CDV-T1-GE3
MOSFET N-CH 30V 8A 6TSOP

MOSFET N-CH 30V 8A 6TSOP

Supplier's Site Datasheet
MOSFET 30V Vds 20V Vgs TSOP-6

MOSFET 30V Vds 20V Vgs TSOP-6

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SI3424CDV-T1-GE3DKR-ND 278-SI3424CDV-T1-GE3 064440-SI3424CDV-T1-GE3 57AJ0433 SI3424CDV-T1-GE3 SI3424CDV-T1-GE3 SI3424CDV-T1-GE3
Product Name Single FETs, MOSFETs N-Channel 30V 8A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3424CDV-T1-GE3 Mosfet, N-Ch, 30V, 8A, Tsop Rohs Compliant Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type SOT23; SOT-23-6 Thin, TSOT-23-6 SOT3; SOT23; 6-TSOP TO-3 SOT23; SOT-23-6 Thin, TSOT-23-6 SOT23; SOT-23-6 Thin, TSOT-23-6
PD 3600 milliwatts 2000 to 3600 milliwatts 3600 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

4 - 6 GHz, 5 Watt, 32 V, 50 Ohm GaN RF Input-Matched Transistor - TGF3020-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 12.7 dB
View Details
4 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N5550TFR - 854974-2N5550TFR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details