N-Channel 30-V (D-S) MOSFET in a TSOP-6 package, measuring 3.05 mm by 2.85 mm, designed for notebook load switches and low-current DC-DC conversion. It has a maximum drain-source voltage of 30 V, continuous drain current of 8 A at 25 °C (package-limited), and on-state resistance of 0.0195 Ω at 10 V gate-source voltage. The device is RoHS-compliant and halogen-free per IEC 61249-2-21, with an operating junction temperature range of -55 °C to 150 °C.
N-CHANNEL 30-V (D-S) MOSFET
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 742-SI3410DV-T1-BE3TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |