Vishay Precision Group Mosfet, P Channel, -12V, -3A, Sot-23-3, Full Reel; Transistor Polarity Vishay SI2315BDS-T1-E3.

Description
MOSFET, P CHANNEL, -12V, -3A, SOT-23-3, FULL REEL; Transistor Polarity:P Channel; Drain Source Voltage Vds:12V; Continuous Drain Current Id:3A; On Resistance Rds(on):0.04ohm; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: No
Description
MOSFET, P CHANNEL, -12V, -3A, SOT-23-3, FULL REEL; Transistor Polarity:P Channel; Drain Source Voltage Vds:12V; Continuous Drain Current Id:3A; On Resistance Rds(on):0.04ohm; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Mosfet, P Channel, -12V, -3A, Sot-23-3, Full Reel; Transistor Polarity Vishay - 28AC2126 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Channel, -12V, -3A, Sot-23-3, Full Reel; Transistor Polarity Vishay
28AC2126
Mosfet, P Channel, -12V, -3A, Sot-23-3, Full Reel; Transistor Polarity Vishay 28AC2126
MOSFET, P CHANNEL, -12V, -3A, SOT-23-3, FULL REEL; Transistor Polarity:P Channel; Drain Source Voltage Vds:12V; Continuous Drain Current Id:3A; On Resistance Rds(on):0.04ohm; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: No

MOSFET, P CHANNEL, -12V, -3A, SOT-23-3, FULL REEL; Transistor Polarity:P Channel; Drain Source Voltage Vds:12V; Continuous Drain Current Id:3A; On Resistance Rds(on):0.04ohm; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 28AC2126
Product Name Mosfet, P Channel, -12V, -3A, Sot-23-3, Full Reel; Transistor Polarity Vishay
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

CSD18540Q5B 60V, N-Channel NexFET(TM) Power MOSFET - CSD18540Q5B - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
rDS(on) 0.0033 ohms
View Details
7 suppliers
Single FETs, MOSFETs - AUIRFB3806-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
View Details
3 suppliers
MOSFETs - 1460596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type Soic
View Details
Single FETs, MOSFETs - 1727-5244-2-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
4 suppliers