Vishay Intertechnology, Inc. 60V 1.25A SOT23 MOSFET Transistor SI2309DS-T1-E3

Description
MOSFET P-CH 60V 1.25A SOT23-3 Product overview: SI2309DS-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1.25A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 1.25A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2309DS-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 60V 1.25A SOT23-3 Product overview: SI2309DS-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1.25A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 1.25A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2309DS-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 1.25A SOT23 MOSFET Transistor
278-SI2309DS-T1-E3
60V 1.25A SOT23 MOSFET Transistor 278-SI2309DS-T1-E3
MOSFET P-CH 60V 1.25A SOT23-3 Product overview: SI2309DS-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1.25A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 1.25A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2309DS-T1-E3 can be used for catalog matching and distributor lookup.

MOSFET P-CH 60V 1.25A SOT23-3 Product overview: SI2309DS-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1.25A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 1.25A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2309DS-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2309DS-T1-E3 - 109258-SI2309DS-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2309DS-T1-E3
109258-SI2309DS-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2309DS-T1-E3 109258-SI2309DS-T1-E3
Manufacturer: Vishay Win Source Part Number: 109258-SI2309DS-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.25W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 60V Gate-Source Threshold Voltage: 1V @ 250μA (Min) Max Gate Charge: 12nC @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 340 mOhm @ 1.25A, 10V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 109258-SI2309DS-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.25W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 60V
Gate-Source Threshold Voltage: 1V @ 250μA (Min)
Max Gate Charge: 12nC @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 340 mOhm @ 1.25A, 10V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MOSFET, Power;P-Ch;VDSS -60V;RDS(ON) 0.275Ohm;ID -1.25A;TO-236 (SOT-23);PD 1.25W - 70026067 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;P-Ch;VDSS -60V;RDS(ON) 0.275Ohm;ID -1.25A;TO-236 (SOT-23);PD 1.25W
70026067
MOSFET, Power;P-Ch;VDSS -60V;RDS(ON) 0.275Ohm;ID -1.25A;TO-236 (SOT-23);PD 1.25W 70026067
MOSFET, Power;P-Ch;VDSS -60V;RDS(ON) 0.275Ohm;ID -1.25A;TO-236 (SOT-23);PD 1.25W

MOSFET, Power;P-Ch;VDSS -60V;RDS(ON) 0.275Ohm;ID -1.25A;TO-236 (SOT-23);PD 1.25W

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI2309DS-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI2309DS-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI2309DS-T1-E3
MOSFET P-CH 60V 1.25A SOT23-3

MOSFET P-CH 60V 1.25A SOT23-3

Supplier's Site
Single FETs, MOSFETs - SI2309DS-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI2309DS-T1-E3
Single FETs, MOSFETs SI2309DS-T1-E3
MOSFET P-CH 60V 1.25A SOT23-3

MOSFET P-CH 60V 1.25A SOT23-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SI2309DS-T1-E3 109258-SI2309DS-T1-E3 70026067 SI2309DS-T1-E3 SI2309DS-T1-E3
Product Name 60V 1.25A SOT23 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2309DS-T1-E3 MOSFET, Power;P-Ch;VDSS -60V;RDS(ON) 0.275Ohm;ID -1.25A;TO-236 (SOT-23);PD 1.25W Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
PD 1250 milliwatts 1250 milliwatts 1250 milliwatts 1250 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) SOT3; SOT23; SOT-23-3 (TO-236) SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Polarity P-Channel; P-Channel P-Channel P-Channel; P-Channel
Unlock Full Specs
to access all available technical data