Vishay Precision Group Transistor Polarity Vishay SI2309CDS-T1-E3.

Description
Transistor Polarity:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:1.2A; On Resistance Rds(on):0.285ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V RoHS Compliant: No
Description
Transistor Polarity:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:1.2A; On Resistance Rds(on):0.285ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Transistor Polarity Vishay - 23AC9592 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Polarity Vishay
23AC9592
Transistor Polarity Vishay 23AC9592
Transistor Polarity:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:1.2A; On Resistance Rds(on):0.285ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V RoHS Compliant: No

Transistor Polarity:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:1.2A; On Resistance Rds(on):0.285ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 23AC9592
Product Name Transistor Polarity Vishay
Transistor Type Transistor Polarity Vishay
Unlock Full Specs
to access all available technical data

Similar Products

60 V, 1 A PNP medium power transistors - BC52-10PA-QX - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
2 suppliers
Specs
Transistor Type MOSFET
View Details
Bipolar Transistors - 1694139P - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity NPN
Package Type SOT223; SOT-223
View Details
Power - IGBT - Automotive-qualified IGBTs - Automotive IGBT discretes - AIKQB160N75CP2 - AIKQB160N75CP2 - Infineon Technologies AG
Specs
Transistor Type IGBT
Package Type TO-247; PG-TO247-3
Transistor Grade / Operating Range Automotive
View Details