Vishay Precision Group Transistor Polarity Vishay SI2301CDS-T1-E3.

Description
Transistor Polarity:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:3.1A; On Resistance Rds(on):0.11ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:2.5V; Threshold Voltage Vgs:400mV; MSL:- RoHS Compliant: No
Description
Transistor Polarity:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:3.1A; On Resistance Rds(on):0.11ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:2.5V; Threshold Voltage Vgs:400mV; MSL:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Transistor Polarity Vishay - 30AC0135 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Polarity Vishay
30AC0135
Transistor Polarity Vishay 30AC0135
Transistor Polarity:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:3.1A; On Resistance Rds(on):0.11ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:2.5V; Threshold Voltage Vgs:400mV; MSL:- RoHS Compliant: No

Transistor Polarity:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:3.1A; On Resistance Rds(on):0.11ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:2.5V; Threshold Voltage Vgs:400mV; MSL:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 30AC0135
Product Name Transistor Polarity Vishay
Transistor Type Transistor Polarity Vishay
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1223278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type Soic
View Details
45 V, 500 mA PNP general-purpose transistors - BC807-40QC-QZ - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT8009 SOT8009
View Details
5 suppliers
DC - 20 GHz, 1600 um Discrete GaAs pHEMT Die - QPD2160D - Qorvo
Specs
Transistor Type HEMT; PHEMT
Transistor Technology / Material DC - 20 GHz, 1600 um Discrete GaAs pHEMT Die
Package Type Die
View Details
2 suppliers