Vishay Intertechnology, Inc. 30V 1.3A MOSFET Transistor SI1972DH-T1-GE3

Description
MOSFET 2N-CH 30V 1.3A SC70-6 Product overview: SI1972DH-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 1.3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI1972DH-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2N-CH 30V 1.3A SC70-6 Product overview: SI1972DH-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 1.3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI1972DH-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 1.3A MOSFET Transistor
289-SI1972DH-T1-GE3
30V 1.3A MOSFET Transistor 289-SI1972DH-T1-GE3
MOSFET 2N-CH 30V 1.3A SC70-6 Product overview: SI1972DH-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 1.3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI1972DH-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 30V 1.3A SC70-6 Product overview: SI1972DH-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 1.3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI1972DH-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1972DH-T1-GE3 - 106520-SI1972DH-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1972DH-T1-GE3
106520-SI1972DH-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1972DH-T1-GE3 106520-SI1972DH-T1-GE3
Manufacturer: Vishay Win Source Part Number: 106520-SI1972DH-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-6 (SOT-363) Maximum Power Dissipation: 1.25W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 1.3A Gate-Source Threshold Voltage: 2.8V @ 250μA Max Gate Charge: 2.8nC @ 10V Max Input Capacitance: 75pF @ 15V Maximum Rds On at Id,Vgs: 225 mOhm @ 1.3A, 10V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 106520-SI1972DH-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-70-6 (SOT-363)
Maximum Power Dissipation: 1.25W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 1.3A
Gate-Source Threshold Voltage: 2.8V @ 250μA
Max Gate Charge: 2.8nC @ 10V
Max Input Capacitance: 75pF @ 15V
Maximum Rds On at Id,Vgs: 225 mOhm @ 1.3A, 10V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI1972DH-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI1972DH-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI1972DH-T1-GE3
MOSFET 2N-CH 30V 1.3A SC70-6

MOSFET 2N-CH 30V 1.3A SC70-6

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 289-SI1972DH-T1-GE3 106520-SI1972DH-T1-GE3 SI1972DH-T1-GE3
Product Name 30V 1.3A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1972DH-T1-GE3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) SOT3; SC-70-6 (SOT-363)
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data