Vishay Intertechnology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - SI1869DH-T1-E3 SI1869DH-T1-E3

Description
Manufacturer: Vishay Win Source Part Number: 1248785-SI1869DH-T1- E3 Packaging: Reel - TR Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Slew Rate Controlled Package: 6-TSSOP, SC-88, SOT-363 Output Type: P-Channel Interface: On/Off Switch Type: General Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 1.8 V ~ 20 V Rds On (Typ): 132 mOhm Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.vishay.com Manufacturer Package: SC-70-6 (SOT-363) Current - Output (Maximum): 1.2A Alternative Parts (Cross-Reference): MIC94092YC6 TR; MIC94061YC6 TR; MIC94060BC6; Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Portable Devices, Power Management
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1248785-SI1869DH-T1- E3 Packaging: Reel - TR Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Slew Rate Controlled Package: 6-TSSOP, SC-88, SOT-363 Output Type: P-Channel Interface: On/Off Switch Type: General Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 1.8 V ~ 20 V Rds On (Typ): 132 mOhm Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.vishay.com Manufacturer Package: SC-70-6 (SOT-363) Current - Output (Maximum): 1.2A Alternative Parts (Cross-Reference): MIC94092YC6 TR; MIC94061YC6 TR; MIC94060BC6; Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Portable Devices, Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - SI1869DH-T1-E3 - SI1869DH-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - SI1869DH-T1-E3
SI1869DH-T1-E3
PMIC - PMIC - Power Distribution Switches, Load Drivers - SI1869DH-T1-E3 SI1869DH-T1-E3
Manufacturer: Vishay Win Source Part Number: 1248785-SI1869DH-T1- E3 Packaging: Reel - TR Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Slew Rate Controlled Package: 6-TSSOP, SC-88, SOT-363 Output Type: P-Channel Interface: On/Off Switch Type: General Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 1.8 V ~ 20 V Rds On (Typ): 132 mOhm Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.vishay.com Manufacturer Package: SC-70-6 (SOT-363) Current - Output (Maximum): 1.2A Alternative Parts (Cross-Reference): MIC94092YC6 TR; MIC94061YC6 TR; MIC94060BC6; Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Portable Devices, Power Management

Manufacturer: Vishay
Win Source Part Number: 1248785-SI1869DH-T1-E3
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Slew Rate Controlled
Package: 6-TSSOP, SC-88, SOT-363
Output Type: P-Channel
Interface: On/Off
Switch Type: General
Number of Outputs: 1
Output Configuration: High Side
Voltage - Load: 1.8 V ~ 20 V
Rds On (Typ): 132 mOhm
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.vishay.com
Manufacturer Package: SC-70-6 (SOT-363)
Current - Output (Maximum): 1.2A
Alternative Parts (Cross-Reference): MIC94092YC6 TR; MIC94061YC6 TR; MIC94060BC6;
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Portable Devices, Power Management

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - SI1869DH-T1-E3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
SI1869DH-T1-E3
PMIC - Power Distribution Switches, Load Drivers SI1869DH-T1-E3
IC PWR SWITCH P-CHAN 1:1 SC70-6

IC PWR SWITCH P-CHAN 1:1 SC70-6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number SI1869DH-T1-E3 SI1869DH-T1-E3
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - SI1869DH-T1-E3 PMIC - Power Distribution Switches, Load Drivers
Voltage 1.8 V ~ 20 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S3 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA10510 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 24VDC; 24 VDC
Power 500 watts
Outlets Terminal Block
View Details
Power Distribution Units - 637894 - RS Components, Ltd.
Specs
Number of Outlets 3
Outlets Type F - German Schuko
View Details