Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1539DL-T1 SI1539DL-T1

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1135876-SI1539DL-T1 Drain to Source Voltage (Vdss): 30 V Power Dissipation: 300 mW Weight: 7.512624 mg Number of Channels: 2 Number of Pins: 6 Rise Time: 8 ns Fall Time: 8 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: SOT-363-6 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Power Dissipation: 300 mW Turn-On Delay Time: 4 ns Max Operating Temperature: 150 °C Continuous Drain Current (ID): 630 mA Drain to Source Breakdown Voltage: 30 V Turn-Off Delay Time: 5 ns Drain to Source Resistance: 940 mΩ Gate to Source Voltage (Vgs): 20 V
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1135876-SI1539DL-T1 Drain to Source Voltage (Vdss): 30 V Power Dissipation: 300 mW Weight: 7.512624 mg Number of Channels: 2 Number of Pins: 6 Rise Time: 8 ns Fall Time: 8 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: SOT-363-6 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Power Dissipation: 300 mW Turn-On Delay Time: 4 ns Max Operating Temperature: 150 °C Continuous Drain Current (ID): 630 mA Drain to Source Breakdown Voltage: 30 V Turn-Off Delay Time: 5 ns Drain to Source Resistance: 940 mΩ Gate to Source Voltage (Vgs): 20 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1539DL-T1 - 1135876-SI1539DL-T1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1539DL-T1
1135876-SI1539DL-T1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1539DL-T1 1135876-SI1539DL-T1
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1135876-SI1539DL-T1 Drain to Source Voltage (Vdss): 30 V Power Dissipation: 300 mW Weight: 7.512624 mg Number of Channels: 2 Number of Pins: 6 Rise Time: 8 ns Fall Time: 8 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: SOT-363-6 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Power Dissipation: 300 mW Turn-On Delay Time: 4 ns Max Operating Temperature: 150 °C Continuous Drain Current (ID): 630 mA Drain to Source Breakdown Voltage: 30 V Turn-Off Delay Time: 5 ns Drain to Source Resistance: 940 mΩ Gate to Source Voltage (Vgs): 20 V

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1135876-SI1539DL-T1
Drain to Source Voltage (Vdss): 30 V
Power Dissipation: 300 mW
Weight: 7.512624 mg
Number of Channels: 2
Number of Pins: 6
Rise Time: 8 ns
Fall Time: 8 ns
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: SOT-363-6
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Power Dissipation: 300 mW
Turn-On Delay Time: 4 ns
Max Operating Temperature: 150 °C
Continuous Drain Current (ID): 630 mA
Drain to Source Breakdown Voltage: 30 V
Turn-Off Delay Time: 5 ns
Drain to Source Resistance: 940 mΩ
Gate to Source Voltage (Vgs): 20 V

Buy Now
Singapore, Singapore
MOSFET Transistor
285-SI1539DL-T1
MOSFET Transistor 285-SI1539DL-T1
MOSFET 30 0.63/0.45 Product overview: SI1539DL-T1 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SI1539DL-T1 can be used for catalog matching and distributor lookup.

MOSFET 30 0.63/0.45 Product overview: SI1539DL-T1 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SI1539DL-T1 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1135876-SI1539DL-T1 285-SI1539DL-T1
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1539DL-T1 MOSFET Transistor
V(BR)DSS 30 volts
rDS(on) 0.9400 ohms
PD 300 milliwatts 300 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - 1156993-DRV83055PHPR - Win Source Electronics
Specs
TJ -40 to 125 C (-40 to 257 F)
Package Type SOT3
View Details
55V 135A MOSFET Transistor - 278-AUIRF2805S - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 55 volts
PD 200000 milliwatts
View Details
5 suppliers
Mosfet, N Channel, 60V, 0.31A, Sot323; Channel Type Nexperia - 55T7739 - Newark, An Avnet Company
Specs
Polarity N-Channel
IDSS 310 milliamps
Package Type TO-3
View Details
Advanced Linear Devices, Inc.
View Details