Vishay Intertechnology, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single SI1472DH-T1-E3

Description
Win Source Part Number: 1277554-SI1472DH-T1- E3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 5.6A (Tc) Rds On (Max) @ Id, Vgs: 57mOhm @ 4.2A, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Power Dissipation (Max): 1.5W (Ta), 2.8W (Tc) Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SC-70-6 Gate Charge (Qg) (Max) @ Vgs: 11 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 380 pF @ 15 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SI1472DH-T1-E3CT,SI1 472DH-T1-E3DKR,SI147 2DHT1E3,SI1472DH-T1- E3TR Base Product Number: SI1472 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1277554-SI1472DH-T1- E3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 5.6A (Tc) Rds On (Max) @ Id, Vgs: 57mOhm @ 4.2A, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Power Dissipation (Max): 1.5W (Ta), 2.8W (Tc) Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SC-70-6 Gate Charge (Qg) (Max) @ Vgs: 11 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 380 pF @ 15 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SI1472DH-T1-E3CT,SI1 472DH-T1-E3DKR,SI147 2DHT1E3,SI1472DH-T1- E3TR Base Product Number: SI1472 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277554-SI1472DH-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277554-SI1472DH-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277554-SI1472DH-T1-E3
Win Source Part Number: 1277554-SI1472DH-T1- E3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 5.6A (Tc) Rds On (Max) @ Id, Vgs: 57mOhm @ 4.2A, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Power Dissipation (Max): 1.5W (Ta), 2.8W (Tc) Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SC-70-6 Gate Charge (Qg) (Max) @ Vgs: 11 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 380 pF @ 15 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SI1472DH-T1-E3CT,SI1 472DH-T1-E3DKR,SI147 2DHT1E3,SI1472DH-T1- E3TR Base Product Number: SI1472 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1277554-SI1472DH-T1-E3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: TrenchFET®
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 5.6A (Tc)
Rds On (Max) @ Id, Vgs: 57mOhm @ 4.2A, 10V
Vgs(th) (Max) @ Id: 3V @ 250µA
Power Dissipation (Max): 1.5W (Ta), 2.8W (Tc)
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: SC-70-6
Gate Charge (Qg) (Max) @ Vgs: 11 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 380 pF @ 15 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SI1472DH-T1-E3CT,SI1472DH-T1-E3DKR,SI1472DHT1E3,SI1472DH-T1-E3TR
Base Product Number: SI1472
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI1472DH-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI1472DH-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI1472DH-T1-E3
MOSFET N-CH 30V 5.6A SC70-6

MOSFET N-CH 30V 5.6A SC70-6

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors
Product Number 1277554-SI1472DH-T1-E3 SI1472DH-T1-E3
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products