Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1470DH-T1-GE3 SI1470DH-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 1095698-SI1470DH-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.5W (Ta), 2.8W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-6 (SOT-363) Dimension: 6-TSSOP, SC-88, SOT-363 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 5.1A (Tc) Gate-Source Threshold Voltage: 1.6V @ 250μA Max Gate Charge: 7.5nC @ 5V Max Input Capacitance: 510pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 66 mOhm @ 3.8A, 4.5V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1095698-SI1470DH-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.5W (Ta), 2.8W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-6 (SOT-363) Dimension: 6-TSSOP, SC-88, SOT-363 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 5.1A (Tc) Gate-Source Threshold Voltage: 1.6V @ 250μA Max Gate Charge: 7.5nC @ 5V Max Input Capacitance: 510pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 66 mOhm @ 3.8A, 4.5V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1470DH-T1-GE3 - 1095698-SI1470DH-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1470DH-T1-GE3
1095698-SI1470DH-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1470DH-T1-GE3 1095698-SI1470DH-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1095698-SI1470DH-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.5W (Ta), 2.8W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-6 (SOT-363) Dimension: 6-TSSOP, SC-88, SOT-363 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 5.1A (Tc) Gate-Source Threshold Voltage: 1.6V @ 250μA Max Gate Charge: 7.5nC @ 5V Max Input Capacitance: 510pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 66 mOhm @ 3.8A, 4.5V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1095698-SI1470DH-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.5W (Ta), 2.8W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-70-6 (SOT-363)
Dimension: 6-TSSOP, SC-88, SOT-363
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 5.1A (Tc)
Gate-Source Threshold Voltage: 1.6V @ 250μA
Max Gate Charge: 7.5nC @ 5V
Max Input Capacitance: 510pF @ 15V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 66 mOhm @ 3.8A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
30V 5.1A MOSFET Transistor
278-SI1470DH-T1-GE3
30V 5.1A MOSFET Transistor 278-SI1470DH-T1-GE3
MOSFET N-CH 30V 5.1A SC70-6 Product overview: SI1470DH-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1470DH-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 5.1A SC70-6 Product overview: SI1470DH-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1470DH-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI1470DH-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI1470DH-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI1470DH-T1-GE3
MOSFET N-CH 30V 5.1A SC70-6

MOSFET N-CH 30V 5.1A SC70-6

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1095698-SI1470DH-T1-GE3 278-SI1470DH-T1-GE3 SI1470DH-T1-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1470DH-T1-GE3 30V 5.1A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel
V(BR)DSS 30 volts
PD 1500 to 2800 milliwatts 1500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 14 GHz, 7 Watt Discrete Power GaN on SiC HEMT - TGF2952 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 20.4 dB
View Details
Single IGBTs - 448-AIGB50N65F5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
3 suppliers