Vishay Precision Group 30V 3.8A MOSFET Transistor SI1470DH-T1-E3

Description
30V 3.8A N-CH MOSFET, 66mR Rds On, SC-70 Product overview: SI1470DH-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1470DH-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
30V 3.8A N-CH MOSFET, 66mR Rds On, SC-70 Product overview: SI1470DH-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1470DH-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 3.8A MOSFET Transistor
278-SI1470DH-T1-E3
30V 3.8A MOSFET Transistor 278-SI1470DH-T1-E3
30V 3.8A N-CH MOSFET, 66mR Rds On, SC-70 Product overview: SI1470DH-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1470DH-T1-E3 can be used for catalog matching and distributor lookup.

30V 3.8A N-CH MOSFET, 66mR Rds On, SC-70 Product overview: SI1470DH-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1470DH-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1470DH-T1-E3 - 1095697-SI1470DH-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1470DH-T1-E3
1095697-SI1470DH-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1470DH-T1-E3 1095697-SI1470DH-T1-E3
Manufacturer: Vishay Win Source Part Number: 1095697-SI1470DH-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.5W (Ta), 2.8W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-6 (SOT-363) Dimension: 6-TSSOP, SC-88, SOT-363 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 5.1A (Tc) Gate-Source Threshold Voltage: 1.6V @ 250μA Max Gate Charge: 7.5nC @ 5V Max Input Capacitance: 510pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 66 mOhm @ 3.8A, 4.5V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1095697-SI1470DH-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.5W (Ta), 2.8W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-70-6 (SOT-363)
Dimension: 6-TSSOP, SC-88, SOT-363
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 5.1A (Tc)
Gate-Source Threshold Voltage: 1.6V @ 250μA
Max Gate Charge: 7.5nC @ 5V
Max Input Capacitance: 510pF @ 15V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 66 mOhm @ 3.8A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Mosfet Transistor, N Channel, 4 A, 30 V, 0.055 Ohm, 4.5 V, 1.6 V Rohs Compliant Vishay - 61M9762 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 4 A, 30 V, 0.055 Ohm, 4.5 V, 1.6 V Rohs Compliant Vishay
61M9762
Mosfet Transistor, N Channel, 4 A, 30 V, 0.055 Ohm, 4.5 V, 1.6 V Rohs Compliant Vishay 61M9762
MOSFET Transistor, N Channel, 4 A, 30 V, 0.055 ohm, 4.5 V, 1.6 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 4 A, 30 V, 0.055 ohm, 4.5 V, 1.6 V RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - SI1470DH-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI1470DH-T1-E3
Single FETs, MOSFETs SI1470DH-T1-E3
MOSFET N-CH 30V 5.1A SC70-6

MOSFET N-CH 30V 5.1A SC70-6

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI1470DH-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI1470DH-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI1470DH-T1-E3
MOSFET N-CH 30V 5.1A SC70-6

MOSFET N-CH 30V 5.1A SC70-6

Supplier's Site
Trans MOSFET N-CH 30V 3.8A 6-Pin SC-70 T/R - 880-SI1470DH-T1-E3 - Utmel Electronic Limited
Hong Kong, China
Trans MOSFET N-CH 30V 3.8A 6-Pin SC-70 T/R
880-SI1470DH-T1-E3
Trans MOSFET N-CH 30V 3.8A 6-Pin SC-70 T/R 880-SI1470DH-T1-E3
Trans MOSFET N-CH 30V 3.8A 6-Pin SC-70 T/R

Trans MOSFET N-CH 30V 3.8A 6-Pin SC-70 T/R

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SI1470DH-T1-E3 1095697-SI1470DH-T1-E3 61M9762 SI1470DH-T1-E3 SI1470DH-T1-E3 880-SI1470DH-T1-E3
Product Name 30V 3.8A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1470DH-T1-E3 Mosfet Transistor, N Channel, 4 A, 30 V, 0.055 Ohm, 4.5 V, 1.6 V Rohs Compliant Vishay Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Trans MOSFET N-CH 30V 3.8A 6-Pin SC-70 T/R
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
PD 2800 milliwatts 1500 to 2800 milliwatts 1500 milliwatts 1500 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 30 volts 30 volts 30 volts
Package Type SOT3; SC-70-6 (SOT-363) TO-3 6-TSSOP, SC-88, SOT-363 6-TSSOP, SC-88, SOT-363
Unlock Full Specs
to access all available technical data