Vishay Intertechnology, Inc. 12V 2.7A MOSFET Transistor SI1417EDH-T1-GE3

Description
MOSFET P-CH 12V 2.7A SC70-6 Product overview: SI1417EDH-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 2.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 2.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1417EDH-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 12V 2.7A SC70-6 Product overview: SI1417EDH-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 2.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 2.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1417EDH-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12V 2.7A MOSFET Transistor
278-SI1417EDH-T1-GE3
12V 2.7A MOSFET Transistor 278-SI1417EDH-T1-GE3
MOSFET P-CH 12V 2.7A SC70-6 Product overview: SI1417EDH-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 2.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 2.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1417EDH-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET P-CH 12V 2.7A SC70-6 Product overview: SI1417EDH-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 2.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 2.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1417EDH-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1417EDH-T1-GE3 - 894367-SI1417EDH-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1417EDH-T1-GE3
894367-SI1417EDH-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1417EDH-T1-GE3 894367-SI1417EDH-T1-GE3
Manufacturer: Vishay Win Source Part Number: 894367-SI1417EDH-T1- GE3 Series: TrenchFET® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 12 V 2.7A (Ta) 1W (Ta) Surface Mount SC-70-6 Package: Reel - TR Package: 6-TSSOP, SC-88, SOT-363 Mounting: Surface Mount Part Status: Obsolete Family Name: SI1417 Categories: Discrete Semiconductor Products Case / Package: SC-70-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: SI1417EDH-T1-GE3DKR, SI1417EDH-T1-GE3CT, SI1417EDHT1GE3, SI1417EDH-T1-GE3TR

Manufacturer: Vishay
Win Source Part Number: 894367-SI1417EDH-T1-GE3
Series: TrenchFET®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 12 V 2.7A (Ta) 1W (Ta) Surface Mount SC-70-6
Package: Reel - TR
Package: 6-TSSOP, SC-88, SOT-363
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SI1417
Categories: Discrete Semiconductor Products
Case / Package: SC-70-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: SI1417EDH-T1-GE3DKR, SI1417EDH-T1-GE3CT, SI1417EDHT1GE3, SI1417EDH-T1-GE3TR

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI1417EDH-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI1417EDH-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI1417EDH-T1-GE3
MOSFET P-CH 12V 2.7A SC70-6

MOSFET P-CH 12V 2.7A SC70-6

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SI1417EDH-T1-GE3 894367-SI1417EDH-T1-GE3 SI1417EDH-T1-GE3
Product Name 12V 2.7A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1417EDH-T1-GE3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 1000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SC2344E - 906347-2SC2344E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFR48ZTRL - 120531-AUIRFR48ZTRL - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 55 volts
PD 91000 milliwatts
View Details
5 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C120150B7S - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details