Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1405DL-T1 SI1405DL-T1

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 967339-SI1405DL-T1 Mounting: SMD (SMT) Power Dissipation: 568 mW Number of Pins: 6 Rise Time: 36 ns Fall Time: 36 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: SOT-363-6 Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Element Configuration: Single Continuous Drain Current (ID): 1.6 A Drain to Source Breakdown Voltage: 8 V Turn-Off Delay Time: 33 ns Drain to Source Resistance: 210 mΩ Gate to Source Voltage (Vgs): 8 V
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 967339-SI1405DL-T1 Mounting: SMD (SMT) Power Dissipation: 568 mW Number of Pins: 6 Rise Time: 36 ns Fall Time: 36 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: SOT-363-6 Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Element Configuration: Single Continuous Drain Current (ID): 1.6 A Drain to Source Breakdown Voltage: 8 V Turn-Off Delay Time: 33 ns Drain to Source Resistance: 210 mΩ Gate to Source Voltage (Vgs): 8 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1405DL-T1 - 967339-SI1405DL-T1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1405DL-T1
967339-SI1405DL-T1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1405DL-T1 967339-SI1405DL-T1
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 967339-SI1405DL-T1 Mounting: SMD (SMT) Power Dissipation: 568 mW Number of Pins: 6 Rise Time: 36 ns Fall Time: 36 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: SOT-363-6 Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Element Configuration: Single Continuous Drain Current (ID): 1.6 A Drain to Source Breakdown Voltage: 8 V Turn-Off Delay Time: 33 ns Drain to Source Resistance: 210 mΩ Gate to Source Voltage (Vgs): 8 V

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 967339-SI1405DL-T1
Mounting: SMD (SMT)
Power Dissipation: 568 mW
Number of Pins: 6
Rise Time: 36 ns
Fall Time: 36 ns
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: SOT-363-6
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Continuous Drain Current (ID): 1.6 A
Drain to Source Breakdown Voltage: 8 V
Turn-Off Delay Time: 33 ns
Drain to Source Resistance: 210 mΩ
Gate to Source Voltage (Vgs): 8 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 967339-SI1405DL-T1
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1405DL-T1
V(BR)DSS 8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power - MOSFET (Si/SiC) - Silicon Carbide CoolSiC™ MOSFET - Silicon Carbide MOSFET Discretes - AIMZHN120R160M1T - AIMZHN120R160M1T - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Silicon carbide
TJ -55 to 175 C (-67 to 347 F)
View Details
Dual N-channel 80 V, 15 mΩ standard level MOSFET - BUK7K15-80EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 80 volts
IDSS 23000 milliamps
View Details
7 suppliers
QUAD/DUAL N-CHANNEL MATCHED PAIR MOSFET ARRAY - ALD1106PBL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
View Details
4 suppliers
MOSFETs - 2441938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type PowerDI1012-8
View Details