The Si1073X is a P-channel MOSFET designed for load switch applications, housed in an SC-89 (6-lead) package with a top view layout of D-S-D-G-G-S. It has a drain-source voltage rating of -30 V and a continuous drain current of -0.98 A at 25 °C and -0.78 A at 70 °C. The on-state resistance is 0.173 Ω at -10 V gate-source voltage and 0.243 Ω at -4.5 V. The device is halogen-free per IEC 61249-2-21 and compliant with RoHS Directive 2002/95/EC. Operating junction and storage temperatures range from -55 °C to 150 °C. Thermal resistance is 540 °C/W steady state. Gate charge totals 9.45 nC at -10 V, with input capacitance of 265 pF at 15 V. All specifications are ensured by design and tested under pulse conditions with duty cycle ≤ 2%.
Win Source Part Number: 1277496-SI1073X-T1-E
Category: Discrete Semiconductor Products>Transistors
Series: TrenchFET®
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 980mA (Ta)
Rds On (Max) @ Id, Vgs: 173mOhm @ 980mA, 10V
Vgs(th) (Max) @ Id: 3V @ 250µA
Power Dissipation (Max): 236mW (Ta)
Package / Case: SOT-563, SOT-666
Supplier Device Package: SC-89 (SOT-563F)
Gate Charge (Qg) (Max) @ Vgs: 9.45 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 265 pF @ 15 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: Vishay Siliconix
Base Product Number: SI1073
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 1277496-SI1073X-T1-E3 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single |
| Polarity | P-Channel |