Vishay Intertechnology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - SI1040X-T1-E3 SI1040X-T1-E3

Description
Manufacturer: Vishay Win Source Part Number: 133046-SI1040X-T1-E3 Packaging: Reel - TR Features: Slew Rate Controlled Output Type: P-Channel Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 430mA Voltage - Load: 1.8 V to 8 V Rds On (Typ): 500 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-89-6 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 133046-SI1040X-T1-E3 Packaging: Reel - TR Features: Slew Rate Controlled Output Type: P-Channel Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 430mA Voltage - Load: 1.8 V to 8 V Rds On (Typ): 500 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-89-6 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - SI1040X-T1-E3
SI1040X-T1-E3
PMIC - PMIC - Power Distribution Switches, Load Drivers - SI1040X-T1-E3 SI1040X-T1-E3
Manufacturer: Vishay Win Source Part Number: 133046-SI1040X-T1-E3 Packaging: Reel - TR Features: Slew Rate Controlled Output Type: P-Channel Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 430mA Voltage - Load: 1.8 V to 8 V Rds On (Typ): 500 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-89-6 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 133046-SI1040X-T1-E3
Packaging: Reel - TR
Features: Slew Rate Controlled
Output Type: P-Channel
Switch Type: General Purpose
Number of Outputs: 1
Current - Output (Max): 430mA
Voltage - Load: 1.8 V to 8 V
Rds On (Typ): 500 mOhm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-89-6
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - SI1040X-T1-E3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
SI1040X-T1-E3
PMIC - Power Distribution Switches, Load Drivers SI1040X-T1-E3
IC PWR SWITCH P-CHAN 1:1 SC89-6

IC PWR SWITCH P-CHAN 1:1 SC89-6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number SI1040X-T1-E3 SI1040X-T1-E3
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - SI1040X-T1-E3 PMIC - Power Distribution Switches, Load Drivers
Voltage 1.8 V to 8 V
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38075 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 115.0 amps
View Details
2 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-463/000-005 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details