Vishay Intertechnology, Inc. 20V 155MA MOSFET Transistor SI1031X-T1-GE3

Description
MOSFET P-CH 20V 155MA SC75A Product overview: SI1031X-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 155MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 155MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1031X-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 20V 155MA SC75A Product overview: SI1031X-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 155MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 155MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1031X-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 155MA MOSFET Transistor
278-SI1031X-T1-GE3
20V 155MA MOSFET Transistor 278-SI1031X-T1-GE3
MOSFET P-CH 20V 155MA SC75A Product overview: SI1031X-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 155MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 155MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1031X-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 155MA SC75A Product overview: SI1031X-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 155MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 155MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1031X-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1031X-T1-GE3 - 109255-SI1031X-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1031X-T1-GE3
109255-SI1031X-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1031X-T1-GE3 109255-SI1031X-T1-GE3
Manufacturer: Vishay Win Source Part Number: 109255-SI1031X-T1-GE 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 300mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-75A Dimension: SC-75A Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 155mA (Ta) Gate-Source Threshold Voltage: 1.2V @ 250μA Max Gate Charge: 1.5nC @ 4.5V Maximum Gate-Source Voltage: ±6V Maximum Rds On at Id,Vgs: 8 Ohm @ 150mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 109255-SI1031X-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 300mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-75A
Dimension: SC-75A
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 155mA (Ta)
Gate-Source Threshold Voltage: 1.2V @ 250μA
Max Gate Charge: 1.5nC @ 4.5V
Maximum Gate-Source Voltage: ±6V
Maximum Rds On at Id,Vgs: 8 Ohm @ 150mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI1031X-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI1031X-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI1031X-T1-GE3
MOSFET P-CH 20V 155MA SC75A

MOSFET P-CH 20V 155MA SC75A

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SI1031X-T1-GE3 109255-SI1031X-T1-GE3 SI1031X-T1-GE3
Product Name 20V 155MA MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1031X-T1-GE3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 300 milliwatts 300 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) SOT3; SC-75A SC-75, SOT-416
Unlock Full Specs
to access all available technical data