Vishay Precision Group Transistor Polarity Vishay SI1012X-T1-GE3.

Description
Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:500mA; On Resistance Rds(on):0.41ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:6V; Threshold Voltage Vgs:900mV RoHS Compliant: No
Description
Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:500mA; On Resistance Rds(on):0.41ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:6V; Threshold Voltage Vgs:900mV RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Transistor Polarity Vishay - 26AC3307 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Polarity Vishay
26AC3307
Transistor Polarity Vishay 26AC3307
Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:500mA; On Resistance Rds(on):0.41ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:6V; Threshold Voltage Vgs:900mV RoHS Compliant: No

Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:500mA; On Resistance Rds(on):0.41ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:6V; Threshold Voltage Vgs:900mV RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 26AC3307
Product Name Transistor Polarity Vishay
Transistor Type Transistor Polarity Vishay
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1660630 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity NPN; PNP
Package Type Sot-363 (sc-88)
View Details
N-Channel 21A 500V 0.26ohm MOSFET Transistor - 288-2SK3522-01 - ERSAELECTRONICS PTE. LTD.
Specs
Transistor Type MOSFET
View Details
3 suppliers
Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair - ALD114904APAL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type PDIP8
View Details
3 suppliers
FET, MOSFET Arrays - 2N7002PS115 - ODG (Origin Data Global)
Specs
Transistor Type MOSFET; MOSFET (Metal Oxide)
Transistor Technology / Material MOSFET (Metal Oxide)
Package Type 6-TSSOP, SC-88, SOT-363
View Details